EN
  • EN
  • DE

CSD17555Q5A

Part No CSD17555Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 100A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 24A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.9V @ 250μA
Max Gate Charge 28nC @ 4.5V
Max Input Capacitance 4650pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta)
Maximum Rds On at Id,Vgs 2.7 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1030608-CSD17555Q5A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD17555Q5A CAD Model

Description

The Texas Instruments CSD17555Q5A is a state-of-the-art N-channel NexFET™ power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This device is part of TI's extensive portfolio of power management solutions, and it is engineered to meet the demands of modern electronic systems.

Key Features

  • Low On-Resistance: The CSD17555Q5A features an exceptionally low drain-to-source on-resistance (R<sub>DS(on)) of just 2.9 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: With a robust continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • Optimized Gate Charge: The device's optimized gate charge (Q<sub>g) allows for fast switching performance, which is critical for reducing switching losses in power conversion systems.
  • Thermal Management: The CSD17555Q5A is housed in a SON 5mm x 6mm plastic package, which offers excellent thermal resistance, ensuring the device remains cool under operation.

Applications

The versatility of the CSD17555Q5A makes it ideal for a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Point of Load (POL) Modules
  • Battery Management Systems
  • Synchronous Buck Converters

Quality and Reliability

Texas Instruments is committed to delivering products that exceed industry standards for quality and reliability. The CSD17555Q5A is no exception, with its rigorous testing and qualification processes ensuring performance and durability for the long term.

Support and Resources

TI provides comprehensive technical support and resources for the CSD17555Q5A, including datasheets, reference designs, and application notes. Designers can take advantage of TI's extensive knowledge base and customer support to streamline their product development.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.6045 $51.3440
67+ $1.5030 $100.7010
104+ $1.4522 $151.0288
149+ $1.3507 $201.2543
193+ $1.2999 $250.8807
241+ $1.2491 $301.0331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess