EN
  • EN
  • DE

CSD17573Q5BT

Part No CSD17573Q5BT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH 30V 100A 8-Pin VSON-CLIP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 1.8V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 64nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 9000pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.2W (Ta), 195W (Tc)
Rds On (Maximum) @ Id, Vgs 1 mOhm @ 35A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSON-CLIP (5x6)
Package 8-PowerTDFN
Win Source Part Number 771862-CSD17573Q5BT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD17573Q5B
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD17573Q5BT CAD Model

Description

The CSD17573Q5BT is a state-of-the-art N-Channel MOSFET brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This MOSFET is designed to deliver high efficiency and power density for a wide range of applications, making it an ideal choice for modern electronic designs.

Key Features

  • Low RDS(on): The device boasts an ultra-low on-resistance of just 2.4 mΩ at VGS = 10 V, which significantly reduces power losses and improves overall system efficiency.
  • High Continuous Drain Current (ID): With a continuous drain current of 100 A, the CSD17573Q5BT can handle high-current applications with ease.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of SON 5mm x 6mm plastic package, which helps in effective heat dissipation.
  • Fast Switching Speed: The device is optimized for fast switching applications, enabling high-speed operation in power conversion systems.
  • Gate Charge (Qg): A low gate charge minimizes switching losses and allows for efficient operation at high frequencies.

Applications

The CSD17573Q5BT is suitable for a variety of applications, including:

  • Synchronous buck converters
  • Server and telecom power supplies
  • Motor drives and inverters
  • Battery management systems
  • DC/DC converters for Field Programmable Gate Arrays (FPGAs)

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CSD17573Q5BT MOSFET is no exception, manufactured with rigorous standards and subjected to extensive testing to ensure it meets the requirements of the most demanding electronic systems.

Environmental Considerations

The CSD17573Q5BT is RoHS compliant and free of halogens, making it an environmentally responsible choice for electronic designs. Its energy-efficient performance also contributes to reduced power consumption and a lower carbon footprint for end products.

You May Also Be Interested in

Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3066 $50.5890
350+ $0.2872 $100.5200
545+ $0.2775 $151.2375
775+ $0.2581 $200.0275
1,010+ $0.2484 $250.8840
1,260+ $0.2387 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess