EN
  • EN
  • DE

CSD17577Q3A

Part No CSD17577Q3A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 35A 8VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 35A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.8V @ 250μA
Max Gate Charge 35nC @ 10V
Max Input Capacitance 2310pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.8W (Ta), 53W (Tc)
Maximum Rds On at Id,Vgs 4.8 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSONP (3x3.15)
Dimension 8-PowerVDFN
Win Source Part Number 1030614-CSD17577Q3A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD17577Q3A CAD Model

Description

The CSD17577Q3A by Texas Instruments is a highly efficient, NexFET™ power MOSFET designed for a broad range of applications. This state-of-the-art power MOSFET is optimized for synchronous buck converters, providing outstanding power density, switching performance, and reliability.

Key Features

  • Low R<sub>DS(on): The device boasts an ultra-low drain-to-source on-resistance of only 2.4 mΩ at V<sub>GS = 10 V, which reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current (I<sub>D): With a continuous drain current of 100 A, the CSD17577Q3A is capable of handling high power requirements with ease.
  • Advanced Thermal Performance: The MOSFET features an exceptional thermal performance that ensures reliability and longevity even under high temperature operating conditions.
  • SON 5mm x 6mm Plastic Package: The compact package is designed for minimal footprint and is compatible with standard manufacturing processes.

Applications

The versatility of the CSD17577Q3A makes it suitable for a wide range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Server and Telecom Power Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CSD17577Q3A is no exception, as it is manufactured under stringent conditions to ensure the highest levels of quality and reliability. This product is RoHS compliant and is designed to meet the rigorous demands of the industrial and commercial markets.

Technical Specifications

Parameter Value R<sub>DS(on) 2.4 mΩ I<sub>D 100 A V<sub>GS 10 V Package SON 5mm x 6mm

For more detailed information, technical documentation, and support resources, please visit the Texas Instruments official product page for the CSD17577Q3A.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3089 $50.9685
350+ $0.2894 $101.2900
540+ $0.2796 $150.9840
770+ $0.2600 $200.2000
1,000+ $0.2503 $250.3000
1,250+ $0.2405 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess