EN
  • EN
  • DE

CSD17581Q3AT

Part No CSD17581Q3AT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 30V N-CHANNEL NEXFET POWER MOSFE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.7V @ 250μA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 3640pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.8W (Ta), 63W (Tc)
Maximum Rds On at Id,Vgs 3.8 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSONP (3x3.15)
Dimension 8-PowerVDFN
Win Source Part Number 1030621-CSD17581Q3AT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD17581Q3AT CAD Model

Description

The CSD17581Q3AT is a high-performance, N-channel NexFET™ power MOSFET designed and manufactured by Texas Instruments (TI). This state-of-the-art power MOSFET is an essential component in modern electronics, known for its efficiency and reliability in a wide range of applications. The device is encapsulated in a compact 3.3mm x 3.3mm, 8-pin SON package, making it suitable for space-constrained designs.

Key Features

  • Low On-Resistance: The CSD17581Q3AT features ultra-low on-resistance (R<sub>DS(on)) of just 1.8 mΩ at V<sub>GS = 10V, which significantly reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) of 100A, enabling it to handle high current loads with ease.
  • Optimized Gate Charge: With an optimized gate charge (Q<sub>g), this MOSFET achieves faster switching performance, which is critical for high-speed switching applications.
  • Thermal Management: The device's SON package is designed with excellent thermal characteristics, ensuring stable performance even under high-temperature conditions.

Applications

The versatility of the CSD17581Q3AT allows it to be used in a variety of applications, including:

  • DC/DC converters for server, telecom, and networking power systems
  • Motor drives for industrial automation and robotics
  • Power management solutions for consumer electronics
  • Battery management systems for electric vehicles and energy storage

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CSD17581Q3AT is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability for products that require high-performance power management. Additionally, TI provides comprehensive technical support and documentation, making the integration of the CSD17581Q3AT into your design as seamless as possible.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5465 $51.9175
200+ $0.5119 $102.3800
305+ $0.4946 $150.8530
435+ $0.4601 $200.1435
565+ $0.4428 $250.1820
710+ $0.4255 $302.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,790 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess