EN
  • EN
  • DE
  • IT

CSD18504Q5AT

Part No CSD18504Q5AT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 40V 50A 8-Pin VSONP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 50A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 9.2nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 1656pF @ 20V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.1W (Ta), 77W (Tc)
Rds On (Maximum) @ Id, Vgs 6.6 mOhm @ 17A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSON (5x6)
Package 8-PowerTDFN
Win Source Part Number 771866-CSD18504Q5AT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD18504Q5A
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD18504Q5AT CAD Model

Description

Introducing the CSD18504Q5AT MOSFET from Texas Instruments

The CSD18504Q5AT is a state-of-the-art, N-Channel NexFET™ power MOSFET, brought to you by the renowned semiconductor manufacturer, Texas Instruments (TI). This high-performance component is designed to deliver optimal efficiency and power density, making it an ideal choice for a wide range of applications, including power supply, industrial, and automotive systems.

Key Features and Benefits

  • Low On-Resistance: The CSD18504Q5AT boasts an exceptionally low drain-to-source on-resistance (R<sub>DS(on)) of just 2.5 mΩ (typical), which minimizes conduction losses and enhances overall efficiency.
  • Ultra-Low Q<sub>g and Q<sub>sw: With its optimized gate charge (Q<sub>g) and switch charge (Q<sub>sw), this MOSFET ensures reduced switching losses, making it suitable for high-frequency power switching applications.
  • Advanced Packaging: The device comes in a compact, thermally enhanced 8-pin SON package, which provides exceptional thermal performance and space savings on the PCB.
  • High Continuous Drain Current: It can handle a high continuous drain current (I<sub>D) of 100 A, allowing it to manage higher power levels with ease.
  • Robust Thermal Management: The CSD18504Q5AT is characterized by its excellent thermal resistance, which contributes to reliable operation even under high-temperature conditions.

Applications

The versatility of the CSD18504Q5AT makes it suitable for a variety of applications:

  • DC/DC conversion systems
  • Motor drives
  • Power inverters
  • Synchronous rectification
  • Load switches
  • Hot-swap circuits

Quality and Reliability

As with all Texas Instruments products, the CSD18504Q5AT is manufactured to the highest quality standards, ensuring both reliability and performance. It is RoHS compliant and designed to meet the rigorous demands of the industrial and automotive industries, with a guaranteed operating junction temperature range from -55°C to 175°C.

Whether you are designing a sophisticated power management system or looking for a high-efficiency solution for your next project, the CSD18504Q5AT from Texas Instruments offers the performance and reliability you need. Experience the difference in power conversion with TI's advanced MOSFET technology.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1276
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages
Lowest to $5.9782
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1576
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
Infineon Technologies
Lowest to $1.0517
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us
Broadcom Limited
0.5 to 18 GHz Low Noise E-PHEMT in a Wafer Scale Package | FET RF 5V 10GHZ 0402
Lowest to $416.0000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8516 $59.6120
145+ $0.7977 $115.6665
220+ $0.7708 $169.5760
315+ $0.7168 $225.7920
410+ $0.6899 $282.8590
510+ $0.6629 $338.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,780 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess