EN
  • EN
  • DE
  • IT

CSD18509Q5BT

Part No CSD18509Q5BT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 100A 8VSON / Trans MOSFET N-CH Si 40V 100A 8-Pin VSON-CLIP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 195nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 13900pF @ 20V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.1W (Ta), 195W (Tc)
Rds On (Maximum) @ Id, Vgs 1.2 mOhm @ 32A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSON (5x6)
Package 8-PowerTDFN
Win Source Part Number 771867-CSD18509Q5BT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD18509Q5B
Introduction Date June 30, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD18509Q5BT CAD Model

Description

The CSD18509Q5BT is a high-performance, N-Channel NexFET™ power MOSFET developed by Texas Instruments. Designed to deliver both low on-resistance and minimal gate charge, this MOSFET is a prime choice for a wide range of power management applications. Its advanced technology ensures efficient power regulation, making it suitable for high-efficiency power supplies, motor drives, and other power conversion tasks.

Key Features

  • Low On-Resistance: The CSD18509Q5BT boasts an exceptionally low on-resistance (R<sub>DS(on)), reducing conduction losses and improving overall efficiency in applications.
  • Ultra-Low Q<sub>g: With its ultra-low gate charge, this MOSFET minimizes switching losses, which is crucial for high-frequency power switching applications.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), enabling the MOSFET to handle high power levels without performance degradation.
  • Thermal Management: The CSD18509Q5BT comes in a thermally enhanced package that provides excellent heat dissipation, ensuring reliable operation even under high thermal loads.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, making it suitable for use in various global markets.

Applications

The versatility of the CSD18509Q5BT allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Control Circuits
  • Power Supply Systems
  • Synchronous Buck Converters
  • Server and Telecom Power Supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality and the CSD18509Q5BT is no exception. It is produced with stringent quality control measures and rigorous testing to ensure it meets the high standards expected from Texas Instruments products. Customers can rely on this MOSFET for consistent performance and durability in their power management solutions.

You May Also Be Interested in

NEC
Lowest to $1.2018
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
Toshiba Semiconductor and Storage
Lowest to $5.6478
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1576
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761
Renesas Electronics America
Lowest to $2.3013
IXYS
MOSFET N-CH 800V 13A ISOPLUS220
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.2608

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4636 $58.5440
85+ $1.3710 $116.5350
130+ $1.3247 $172.2110
185+ $1.2320 $227.9200
240+ $1.1857 $284.5680
295+ $1.1394 $336.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,110 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess