EN
  • EN
  • DE
  • IT

CSD18511KTT

Part No CSD18511KTT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 194A DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 7 Weeks
Features N-Channel 40 V 194A (Ta) 188W (Ta) Surface Mount DDPAK/TO-263-3
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package DDPAK/TO-263-3
Family Name CSD18511
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-51015-1, 296-51015-2, CSD18511KTT-ND, 296-51015-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916121-CSD18511KTT
Ultra Librarian 3D Model Ultra Librarian CSD18511KTT CAD Model

Description

Product Overview: CSD18511KTT from Texas Instruments

The CSD18511KTT is a state-of-the-art N-Channel NexFET™ power MOSFET designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This component is part of TI's extensive portfolio of high-performance power management devices, and it is engineered to deliver exceptional efficiency, reliability, and thermal performance in a wide range of applications.

Key Features

  • Low On-Resistance: The CSD18511KTT boasts an ultra-low on-resistance (R<sub>DS(on)) of just 1.8 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • Advanced Thermal Management: The device features an innovative SON 5mm x 6mm plastic package that offers excellent thermal resistance, ensuring stable operation even under high-power conditions.
  • Fast Switching Speed: The CSD18511KTT provides fast switching performance, which is critical for reducing switching losses in power conversion systems.

Applications

The versatility of the CSD18511KTT allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Load Switches
  • Point of Load (POL) Modules

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CSD18511KTT is no exception, and it is built to meet the rigorous standards for which TI is known. Customers can expect reliable performance and longevity from this MOSFET, thanks to its robust design and TI's stringent quality control processes.

Support and Resources

TI provides comprehensive technical support and resources for the CSD18511KTT, including datasheets, application notes, and design tools. Engineers can take advantage of TI's extensive support network to streamline the design process and bring their products to market faster.

You May Also Be Interested in

IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
Renesas Electronics America
Lowest to $2.3013
Toshiba Semiconductor and Storage
Lowest to $5.6478
Rohm Semiconductor
Lowest to $2.5665
Rohm Semiconductor
Lowest to $0.2264
Renesas Electronics America
Lowest to $16.2308
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1276
Toshiba Semiconductor and Storage
Lowest to $0.1576

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3718 $61.7310
100+ $1.1256 $112.5600
155+ $1.0904 $169.0120
215+ $1.0553 $226.8895
275+ $1.0201 $280.5275
370+ $0.9145 $338.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,033 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess