EN
  • EN
  • DE
  • IT

CSD18511Q5AT

Part No CSD18511Q5AT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 40V N-CHANNEL NEXFET POWER MOSF / Trans MOSFET N-CH Si 40V 100A 8-Pin VSONP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 100A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.45V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 63nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5850pF @ 10V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.1W (Ta)
Rds On (Maximum) @ Id, Vgs 3.5 mOhm @ 24A, 4.5V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSONP (5x6)
Package 8-PowerTDFN
Win Source Part Number 771870-CSD18511Q5AT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD18511Q5A
Introduction Date December 16, 2016
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD18511Q5AT CAD Model

Description

Product Overview: Texas Instruments CSD18511Q5AT

The Texas Instruments CSD18511Q5AT is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high efficiency and power density for a wide range of applications. This device is a testament to TI's commitment to providing innovative power management solutions that meet the evolving needs of modern electronics.

Key Features

  • Low On-Resistance: The CSD18511Q5AT boasts an exceptionally low on-resistance (R<sub>DS(on)) of only 5.8 mΩ at V<sub>GS = 10V, which significantly reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100A, this MOSFET can handle high current applications with ease, making it suitable for power-intensive tasks.
  • Ultra-Low Q<sub>g and Q<sub>sw: The device features ultra-low gate charge and switching charge, which minimizes switching losses and makes it ideal for high-frequency operations.
  • SON 5mm x 6mm Plastic Package: The CSD18511Q5AT is housed in a compact SON package, which saves space on the PCB and is suitable for space-constrained applications.
  • Thermal Management: Enhanced thermal characteristics ensure reliable performance even under high temperature operating conditions.

Applications

The versatility of the CSD18511Q5AT allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Synchronous Buck Converters
  • Server and Telecom Power Supplies
  • Motor Drives
  • Battery Management Systems
  • Load Switches

Quality and Reliability

As with all Texas Instruments products, the CSD18511Q5AT is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets TI's stringent reliability criteria, providing designers with confidence in its performance and longevity.

Overall, the Texas Instruments CSD18511Q5AT is an excellent choice for designers looking for a high-performance, efficient, and reliable power MOSFET. Its advanced features and robust design make it a versatile component suitable for a broad range of power management applications.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages
Lowest to $5.9782
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
Renesas Electronics America
Lowest to $16.2308
Infineon Technologies
Lowest to $1.0517
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
Broadcom Limited
0.5 to 18 GHz Low Noise E-PHEMT in a Wafer Scale Package | FET RF 5V 10GHZ 0402
Lowest to $416.0000
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $7.3127

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5547 $58.2435
220+ $0.5196 $114.3120
335+ $0.5021 $168.2035
480+ $0.4669 $224.1120
625+ $0.4493 $280.8125
780+ $0.4319 $336.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,990 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess