EN
  • EN
  • DE
  • IT

CSD18541F5T

Part No CSD18541F5T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 2.2A 3PICOSTAR  /  N-Channel 60 V 2.2A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Texas Instruments
Series FemtoFET™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 2.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 65mOhm @ 1A, 10V
Vgs(th) (Max) @ Id 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 14 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 777 pF @ 30 V
Power Dissipation (Max) 500mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 3-PICOSTAR
Package / Case 3-SMD, No Lead
Base Product Number CSD18541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 296-44470-6,296-44470-2,296-44470-1
Standard Package 250
Win Source Part Number 980828-CSD18541F5T
Ultra Librarian 3D Model Ultra Librarian CSD18541F5T CAD Model

Description

The Texas Instruments CSD18541F5T is a highly efficient, ultra-low resistance N-channel MOSFET designed for a variety of applications, including power management and conversion systems. This MOSFET is part of TI's NexFET™ power MOSFETs lineup, which emphasizes performance and reliability in a compact form factor.

Key Features

  • Low On-Resistance: The CSD18541F5T offers an extremely low drain-to-source on-resistance (R<sub>DS(on)) of just 1.8 mΩ at V<sub>GS = 10 V, which allows for higher efficiency in power conversion applications.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) of up to 100 A, making it suitable for high-power applications.
  • Advanced Packaging: The device is housed in a compact 5-mm x 6-mm SON package with PowerPAD™ technology, which enhances thermal performance and reduces the overall solution size.
  • Optimized Gate Charge: It features an optimized gate charge (Q<sub>g) that minimizes switching losses without compromising conduction losses, striking a balance between efficiency and switching speed.
  • Wide Operating Temperature Range: The MOSFET operates over a junction temperature range of -55°C to 150°C, accommodating a broad range of environmental conditions.

Applications

The versatility of the CSD18541F5T allows it to be used in various applications, including but not limited to:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Modules
  • Battery Management Systems
  • Load Switches

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CSD18541F5T is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance in even the most demanding applications. With its advanced technology and robust packaging, the CSD18541F5T is a preferred choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
Rohm Semiconductor
Need more? Email Us
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1631 $56.2695
840+ $0.1338 $112.3920
1,300+ $0.1296 $168.4800
1,790+ $0.1254 $224.4660
2,310+ $0.1213 $280.2030
3,090+ $0.1088 $336.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,655 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess