EN
  • EN
  • DE
  • IT

CSD18542KTT

Part No CSD18542KTT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 200A DDPAK / N-Channel 60 V 200A (Ta) 250W (Tc) Surface Mount DDPAK/TO-263-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 200A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 4mOhm @ 100A, 10V
Vgs(th) (Max) @ Id 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 57 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5070 pF @ 30 V
Power Dissipation (Max) 250W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DDPAK/TO-263-3
Package / Case TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Base Product Number CSD18542
Standard Package 500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 848442-CSD18542KTT
Ultra Librarian 3D Model Ultra Librarian CSD18542KTT CAD Model

Description

Product Overview: Texas Instruments CSD18542KTT

The CSD18542KTT is a state-of-the-art N-channel NexFET™ power MOSFET designed and manufactured by Texas Instruments. This high-performance transistor is tailored for a wide range of applications, including power supply circuits, motor control systems, and various other power conversion tasks. Its cutting-edge technology ensures efficient power management, making it an ideal choice for designers looking to enhance system performance while minimizing energy consumption.

Key Features

  • Low On-Resistance: The CSD18542KTT boasts an exceptionally low on-resistance (R<sub>DS(on)) of only 8.7 mΩ at V<sub>GS = 10V, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current applications with ease, making it suitable for demanding power systems.
  • Ultra-Low Q<sub>g and Q<sub>sw: The device offers ultra-low gate charge and switch charge, which are critical for high-speed switching applications, providing faster response times and reduced switching losses.
  • Advanced Packaging: Encased in a compact SON 5mm x 6mm package, the CSD18542KTT is designed for space-constrained applications without compromising performance.
  • High-Temperature Performance: The MOSFET operates efficiently over a wide temperature range, maintaining stability and reliability even under extreme conditions.

Applications

The versatile nature of the CSD18542KTT makes it suitable for a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Point of Load (POL) Supplies
  • Synchronous Buck Converters
  • Server and Telecom Power Supplies

Conclusion

The Texas Instruments CSD18542KTT is a robust and efficient solution for modern power management challenges. Its low on-resistance, high current handling, and fast switching capabilities make it a top choice for designers and engineers seeking to optimize their power systems. Whether it's for consumer electronics, industrial applications, or automotive systems, the CSD18542KTT delivers the performance and reliability expected from a leader in power management solutions.

You May Also Be Interested in

Infineon Technologies
Lowest to $1.0517
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
Taiwan Semiconductor
60V N-Channel Power MOSFET
Need more? Email Us
Vishay
Lowest to $0.3089
IXYS
MOSFET N-CH 800V 13A ISOPLUS220
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages
Lowest to $5.9782
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
Rohm Semiconductor
Lowest to $2.5665
Vishay
Lowest to $7.2942

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9117 $58.6755
35+ $3.2096 $112.3360
55+ $3.1093 $171.0115
75+ $3.0090 $225.6750
97+ $2.9088 $282.1536
129+ $2.6078 $336.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess