EN
  • EN
  • DE

CSD18563Q5AT

Part No CSD18563Q5AT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 6.8mOhm @ 18A, 10V
Vgs(th) (Max) @ Id 2.4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 20 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1500 pF @ 30 V
Power Dissipation (Max) 3.2W (Ta), 116W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-VSONP (5x6)
Package / Case 8-PowerTDFN
Base Product Number CSD18563Q5
Other Names 296-37748-6,296-37748-1,296-37748-2
Standard Package 250
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277965-CSD18563Q5AT
Ultra Librarian 3D Model Ultra Librarian CSD18563Q5AT CAD Model

Description

Introducing the Texas Instruments CSD18563Q5AT N-Channel NexFET™ Power MOSFET

The CSD18563Q5AT from Texas Instruments is a high-performance, N-Channel NexFET™ Power MOSFET designed to deliver exceptional efficiency and power density. This advanced MOSFET is a testament to Texas Instruments' commitment to providing innovative solutions for power management challenges across a wide range of applications.

Key Features

  • Low On-Resistance: The CSD18563Q5AT boasts an ultra-low on-resistance (RDS(on)) of just 5.8 mΩ at VGS = 10V, which translates to reduced conduction losses and improved overall efficiency in your application.
  • High Continuous Drain Current: With a continuous drain current (ID) of 100A, this MOSFET can handle high-current applications with ease, making it ideal for power supplies, motor drives, and other demanding environments.
  • Optimized Gate Charge: The device features a low total gate charge (Qg), which minimizes switching losses and enables faster switching speeds, further enhancing the efficiency of your power conversion system.
  • Thermal Management: The SON 5mm x 6mm plastic package is designed to offer excellent thermal performance, ensuring reliability and longevity even under high temperature operating conditions.

Applications

The CSD18563Q5AT is suitable for a variety of applications, including:

  • DC/DC converters
  • Synchronous buck converters
  • Motor control circuits
  • Power management for servers, telecom, and industrial systems

Robust and Reliable Design

This MOSFET is designed with the latest silicon technology, which not only ensures robust performance but also provides enhanced protection features. The device is capable of withstanding high energy pulses in the avalanche and commutation modes, which means it offers a high degree of reliability for your critical applications.

Overall, the CSD18563Q5AT is a powerful solution for engineers looking to optimize their power systems for efficiency, reliability, and performance. Texas Instruments' dedication to quality and performance is evident in this state-of-the-art power MOSFET, making it an excellent choice for your next design project.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess