EN
  • EN
  • DE

CSD19506KCS

Part No CSD19506KCS
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 100A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 2.3mOhm @ 100A, 10V
Vgs(th) (Max) @ Id 3.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 156 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 12200 pF @ 40 V
Power Dissipation (Max) 375W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220-3
Package / Case TO-220-3
Base Product Number CSD19506
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 580845-CSD19506KCS
Ultra Librarian 3D Model Ultra Librarian CSD19506KCS CAD Model

Description

The CSD19506KCS is a state-of-the-art N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high efficiency and performance for a wide range of applications. This power MOSFET is an excellent choice for system designers looking for a component that offers low on-resistance and minimal power loss.

Key Features

  • Ultra-Low On-Resistance (R<sub>DS(on)): At 1.8 mΩ (typical), the device ensures minimal voltage drop and power loss, enhancing the overall efficiency of the system it is used in.
  • High Continuous Drain Current (I<sub>D): With a capability of 100 A, this MOSFET can handle high current applications, making it suitable for power-intensive tasks.
  • Fast Switching Performance: The CSD19506KCS is optimized for fast switching, reducing switching losses and improving performance in high-frequency circuits.
  • Low Thermal Resistance: The device is encapsulated in a TO-220 package which provides excellent thermal dissipation characteristics, ensuring reliable operation even under high power conditions.
  • RoHS Compliant: Adhering to environmental standards, this product is lead-free and RoHS compliant, making it a responsible choice for environmentally conscious designs.

Applications

The versatility of the CSD19506KCS MOSFET makes it ideal for a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply units
  • Synchronous rectification
  • Server and telecom power systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CSD19506KCS is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Technical Specifications

Before integrating the CSD19506KCS into your design, it is crucial to review its detailed technical specifications, available on the Texas Instruments website or through authorized distributors.

For those looking to enhance their power management designs, the CSD19506KCS from Texas Instruments offers an optimal blend of efficiency, performance, and reliability.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3947 $53.9470
23+ $4.4264 $101.8072
35+ $4.2881 $150.0835
49+ $4.1497 $203.3353
63+ $4.0114 $252.7182
84+ $3.5964 $302.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 461 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess