EN
  • EN
  • DE

CSD19536KCS

Part No CSD19536KCS
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 150A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 150A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 2.7mOhm @ 100A, 10V
Vgs(th) (Max) @ Id 3.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 153 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 12000 pF @ 50 V
Power Dissipation (Max) 375W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220-3
Package / Case TO-220-3
Base Product Number CSD19536
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 580852-CSD19536KCS
Ultra Librarian 3D Model Ultra Librarian CSD19536KCS CAD Model

Description

Introducing the CSD19536KCS MOSFET from Texas Instruments

The CSD19536KCS is a state-of-the-art N-Channel NexFET™ power MOSFET brought to you by the trusted technology provider, Texas Instruments (TI). This high-performance transistor is designed to deliver exceptional efficiency and power density, making it an ideal choice for a wide range of applications, including power supplies, motor drives, and high-performance computing systems.

Key Features of the CSD19536KCS:

  • Ultra-Low On-Resistance (RDS(on)): The CSD19536KCS boasts an ultra-low on-resistance of just 1.7 mΩ at VGS = 10V, which helps to minimize conduction losses and improves overall efficiency.
  • High Continuous Drain Current: With a continuous drain current of 100 A, this MOSFET can handle high current applications with ease, making it suitable for demanding environments.
  • Fast Switching Performance: The device's fast switching capabilities ensure minimal power losses during operation, contributing to the overall performance of the end application.
  • Robust Thermal Performance: The CSD19536KCS comes in a TO-220 package, which is known for its excellent thermal characteristics, ensuring the device operates reliably even under high temperature conditions.

Applications:

The versatility of the CSD19536KCS MOSFET allows it to be used in a variety of applications, including:

  • DC to DC converters
  • Synchronous buck converters
  • Server and telecom power supplies
  • Solar inverters
  • Electric vehicle (EV) charging systems
  • Industrial power supplies and motor control

Why Choose the CSD19536KCS?

Choosing the CSD19536KCS MOSFET means opting for a product that combines efficiency, reliability, and high performance. Texas Instruments' commitment to quality ensures that this MOSFET meets the rigorous demands of modern electronic systems. Whether you're designing for power efficiency, compact size, or robust performance, the CSD19536KCS is engineered to exceed expectations and deliver unmatched value to your projects.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to ensure your design incorporates the best in power management technology with the CSD19536KCS MOSFET.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6136 $52.2720
41+ $2.4482 $100.3762
64+ $2.3655 $151.3920
91+ $2.2000 $200.2000
119+ $2.1173 $251.9587
148+ $2.0346 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,505 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess