EN
  • EN
  • DE

CY7C09279V-9AC

Part No CY7C09279V-9AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 3.3V 16K/32K/64K x 16/18 Synchronous Dual-Port Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164663-CY7C09279V-9AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C09279V-9AC CAD Model

Description

The CY7C09279V-9AC is a high-speed, low-power Synchronous Static RAM (SSRAM) from Cypress Semiconductor, designed for applications demanding rapid data access and low energy consumption.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for buffering data packets.
  • High-Performance Computing: Employed in cache memory for processors and other computing systems.
  • Digital Signal Processing (DSP): Utilized in DSP applications for storing intermediate data and coefficients.
  • Imaging and Video Processing: Found in imaging systems for storing and processing image and video data.

Features

  • Fast Access Time: Offers a rapid access time of 9 ns, facilitating quick data retrieval.
  • Synchronous Operation: Operates synchronously with a clock signal for precise timing and data integrity.
  • Low Power Consumption: Designed for low-power operation, ideal for energy-sensitive applications.
  • Burst Mode Operation: Supports burst mode, allowing for efficient data transfer.
  • TTL-Compatible Inputs and Outputs: Compatible with TTL logic levels for easy integration.
  • 3.3V Power Supply: Operates on a 3.3V power supply.

Benefits

  • Enhanced System Performance: Provides quick memory access, boosting overall system speed.
  • Precise Data Handling: Ensures data integrity with synchronous operation.
  • Extended Battery Life: Conserves energy with low-power design.
  • Efficient Data Transfer: Maximizes data throughput with burst mode operation.
  • Easy Integration: Simplifies system design with TTL compatibility.

Additional Details

The CY7C09279V-9AC is commonly available in surface-mount packages. It comes in versions offering different memory densities. This memory has wide application in high-performance computing and signal processing applications, making it highly versatile. Detailed timing diagrams are provided in the datasheet.

You May Also Be Interested in

Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess