EN
  • EN
  • DE

CSD19537Q3T

Part No CSD19537Q3T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 100V N-Channel NexFET Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 50A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Vgs(th) (Maximum) @ Id 3.6V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 21nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1680pF @ 50V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 2.8W (Ta), 83W (Tc)
Rds On (Maximum) @ Id, Vgs 14.5 mOhm @ 10A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSON (3.3x3.3)
Package 8-PowerVDFN
Win Source Part Number 1163543-CSD19537Q3T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CSD19537Q3
Introduction Date August 27, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CSD19537Q3T CAD Model

Description

The CSD19537Q3T from Texas Instruments is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This innovative component is ideal for systems requiring a compact, yet powerful, power management solution.

Key Features

  • Low On-Resistance (RDS(on)): The CSD19537Q3T boasts an ultra-low on-resistance, significantly reducing conduction losses and improving overall efficiency in power conversion systems.
  • Advanced Construction: Utilizing Texas Instruments' cutting-edge NexFET technology, this MOSFET offers superior switching performance, which is critical for reducing switching losses in power supplies and converters.
  • High Continuous Drain Current (ID): With the capability to handle a high continuous drain current, this component is suitable for demanding applications that require robust current handling capabilities.
  • Thermal Management: The CSD19537Q3T is designed with an optimal thermal footprint, ensuring reliable operation even under high temperature conditions.
  • Small Footprint: The device comes in a compact SON 3.3mm x 3.3mm plastic package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the CSD19537Q3T allows it to be used in various applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply systems
  • Battery management systems
  • Load switches
  • Synchronous rectification

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CSD19537Q3T is no exception. This product is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected of TI components. Engineers can design with confidence, knowing that this MOSFET will provide reliable performance in their critical power management designs.

Summary

In summary, the CSD19537Q3T from Texas Instruments represents a superior choice for designers looking to optimize their power systems with a high-performance, efficient, and reliable N-Channel power MOSFET. Its combination of low on-resistance, high current capacity, advanced technology, and compact size makes it a versatile component suitable for a wide array of power applications.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0525 $52.6250
120+ $0.8636 $103.6320
180+ $0.8366 $150.5880
250+ $0.8096 $202.4000
320+ $0.7826 $250.4320
430+ $0.7017 $301.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,122 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess