EN
  • EN
  • DE
  • IT

CSD22202W15

Part No CSD22202W15
Manufacturer Texas Instruments
Catalog FETs - Single
Description MOSFET P-CH 8V 10A 9DSBGA / P-Channel NexFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 8V
Current - Continuous Drain (Id) at 25°C 10A
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Maximum) at Id, Vgs 12.2mOhm at 2A, 4.5V
Vgs(th) (Maximum) at Id 1.1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 8.4nC at 4.5V
Maximum Vgs -6V
Input Capacitance (Ciss) (Maximum) at Vds 1390pF at 4V
Power Dissipation (Maximum) 1.5W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 9-DSBGA
Manufacturer Package 9-UFBGA, DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802438-CSD22202W15
Ultra Librarian 3D Model Ultra Librarian CSD22202W15 CAD Model

Description

The CSD22202W15 is a high-performance, N-Channel NexFET™ power MOSFET from Texas Instruments. This device is designed to deliver both low on-resistance and low gate charge, making it an excellent choice for a wide range of power management applications. The MOSFET is housed in a compact, industry-standard 2mm x 2mm WSON package, which allows for efficient use of PCB space and is suitable for applications where space is at a premium.

Key Features

  • Low On-Resistance: The CSD22202W15 offers ultra-low on-resistance of typically 22 mΩ at V<sub>GS = 4.5 V, which enhances overall efficiency by reducing conduction losses.
  • Advanced Technology: Utilizing TI's cutting-edge NexFET technology, this MOSFET provides high performance with reduced gate charge and lower power dissipation.
  • Compact Size: The small 2x2 WSON package is perfect for space-constrained applications, enabling high-density power designs.
  • High Continuous Drain Current: It supports a continuous drain current (I<sub>D) of 15 A, making it capable of handling high current loads.
  • Thermal Management: Excellent thermal resistance ensures reliability and longevity even under high switching frequencies and demanding conditions.

Applications

The CSD22202W15 is versatile and can be used in various applications, including but not limited to:

  • DC/DC conversion
  • Power supply for CPUs, GPUs, and memory
  • Load switches
  • Battery management systems
  • Point-of-load modules
  • Telecom and networking equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CSD22202W15 is no exception. This product is designed to meet the rigorous standards required by industrial, automotive, and consumer electronics markets. With its robust construction and proven technology, the CSD22202W15 is a reliable choice for designers looking to improve the efficiency and performance of their power management systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess