EN
  • EN
  • DE

CSD25304W1015T

Part No CSD25304W1015T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 3A 6DSBGA / P-Channel 20 V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 32.5mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id 1.15V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 4.4 nC @ 4.5 V
Vgs (Max) ±8V
Input Capacitance (Ciss) (Max) @ Vds 595 pF @ 10 V
FET Feature -
Power Dissipation (Max) 750mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 6-DSBGA (1x1.5)
Package / Case 6-UFBGA, DSBGA
Base Product Number CSD25304W1015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1355962-CSD25304W1015T
Ultra Librarian 3D Model Ultra Librarian CSD25304W1015T CAD Model

Description

The CSD25304W1015T is a cutting-edge N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high performance with low on-resistance and minimal power loss. This component is a testament to Texas Instruments' commitment to providing energy-efficient solutions for a wide range of applications, including power supply, computing, and consumer electronics.

Key Features

  • Ultra-Low On-Resistance: The CSD25304W1015T boasts an incredibly low on-resistance (R<sub>DS(on)) of just 10.5 mΩ, which significantly reduces conduction losses and enhances overall efficiency.
  • Advanced Technology: Utilizing TI's state-of-the-art silicon technology, this MOSFET is optimized for fast switching performance, making it suitable for high-frequency power conversion systems.
  • Compact Footprint: Housed in a small 2mm x 2mm SON package, the CSD25304W1015T is ideal for space-constrained applications, allowing for high-density power designs.
  • Thermal Management: Excellent thermal characteristics ensure reliable operation even under high current conditions, contributing to the longevity and durability of the device.
  • Integrated Protection: The device includes features such as over-current protection, which safeguards the system against excessive current that could potentially cause damage.

Applications

The versatility of the CSD25304W1015T makes it an excellent choice for a variety of applications. It is particularly well-suited for synchronous buck converters, which are commonly used in CPU power supplies, as well as for motor control circuits and power management in portable devices. Its high efficiency and fast switching capabilities also make it a preferred component in server and telecom power systems.

Quality and Reliability

Texas Instruments is renowned for its rigorous testing and quality control processes, ensuring that each CSD25304W1015T MOSFET meets the highest standards of performance and reliability. This product is RoHS compliant and is designed to meet the demands of the most challenging electrical environments.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6877 $51.5775
180+ $0.5643 $101.5740
275+ $0.5466 $150.3150
380+ $0.5290 $201.0200
490+ $0.5114 $250.5860
655+ $0.4585 $300.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess