EN
  • EN
  • DE

CSD25481F4T

Part No CSD25481F4T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 2.5A 3PICOSTAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 0.91nC @ 4.5V
Max Input Capacitance 189pF @ 10V
Maximum Gate-Source Voltage -12V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 88 mOhm @ 500mA, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-PICOSTAR
Dimension 3-XFDFN
Win Source Part Number 1030677-CSD25481F4T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD25481F4T CAD Model

Description

Product Overview: Texas Instruments CSD25481F4T

The Texas Instruments CSD25481F4T is a state-of-the-art MOSFET designed to meet the demanding requirements of modern electronic applications. This high-performance, ultra-small device is part of Texas Instruments' NexFET™ technology line, which is renowned for its power efficiency and reliability.

Key Features

  • Ultra-Small Footprint: The CSD25481F4T comes in an ultra-compact 0.6 mm x 1.0 mm footprint, making it an ideal choice for space-constrained applications.
  • Low On-Resistance: With an exceptionally low on-resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss and improved efficiency for power management circuits.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), which is suitable for high-performance applications that require robust current handling capabilities.
  • Low Threshold Voltage: The device features a low threshold voltage (V<sub>GS(th)), providing improved control and responsiveness in low-voltage operations.
  • Advanced Packaging: Texas Instruments' advanced packaging technology ensures excellent thermal performance and contributes to the device's overall durability.

Applications

The CSD25481F4T is versatile and can be used in a variety of applications, including:

  • Power supply modules
  • DC/DC converters
  • Battery management systems
  • Load switches
  • Portable electronics
  • Wireless networking equipment

Performance and Quality

With Texas Instruments' commitment to quality, the CSD25481F4T is manufactured to the highest standards. The device's performance is characterized by fast switching speeds, low gate charge (Q<sub>g), and a robust body diode, which together provide increased efficiency and reliability in a wide range of operating conditions.

Conclusion

The Texas Instruments CSD25481F4T is an excellent choice for designers looking for a compact, efficient, and reliable MOSFET solution. Its advanced features and versatile applications make it a valuable component in any power management or electronic switching system.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1310 $50.4350
935+ $0.1075 $100.5125
1,440+ $0.1042 $150.0480
1,985+ $0.1008 $200.0880
2,570+ $0.0974 $250.3180
3,435+ $0.0874 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess