EN
  • EN
  • DE

CSD85302LT

Part No CSD85302LT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Standard
Max Gate Charge 7.8nC @ 4.5V
Maximum Power Dissipation 1.7W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-Picostar (1.31x1.31)
Win Source Part Number 1030684-CSD85302LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD85302LT CAD Model

Description

Product Overview: CSD85302LT from Texas Instruments

The CSD85302LT is a state-of-the-art, high-performance, dual N-Channel NexFET™ power MOSFET designed by Texas Instruments. This advanced technology component is optimized for power conversion applications and is an excellent choice for a wide range of electronic circuits requiring efficient power management.

Key Features

  • Low Drain-Source On-Resistance: The CSD85302LT boasts an ultra-low drain-source on-resistance (R<sub>DS(on)) of just 8.7 mΩ at V<sub>GS = 4.5 V, which significantly reduces power losses and improves overall efficiency.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D) of 30 A, this MOSFET can handle high power applications with ease.
  • Dual N-Channel Configuration: The dual N-channel configuration allows for flexibility in design, making it suitable for synchronous buck converters and other applications where two N-Channel MOSFETs are required.
  • Compact Footprint: The CSD85302LT is housed in a compact SON 3x3mm package, which minimizes board space without compromising performance.
  • High-Speed Switching: Designed for fast switching applications, the CSD85302LT minimizes switching losses, making it ideal for high-frequency power supplies and DC-DC converters.

Applications

The CSD85302LT is versatile and can be used in various applications, including:

  • DC-DC Converters
  • Power Management for CPUs, GPUs, and Memory
  • Point of Load (POL) Modules
  • Motor Control Circuits
  • Synchronous Buck Converters

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CSD85302LT is no exception. It is designed to meet the rigorous demands of modern electronic devices, ensuring reliability and performance. This MOSFET is RoHS compliant and is designed to withstand the tough conditions typical in industrial and commercial environments.

Conclusion

In summary, the CSD85302LT from Texas Instruments is a highly efficient, reliable, and versatile component that offers designers a powerful solution for their power management needs. Its low on-resistance, high current capability, and fast switching make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2579 $50.2905
475+ $0.2116 $100.5100
735+ $0.2050 $150.6750
1,010+ $0.1984 $200.3840
1,305+ $0.1918 $250.2990
1,750+ $0.1719 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess