EN
  • EN
  • DE

CSD87384M

Part No CSD87384M
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description MOSFET 2N-CH 30V 30A 5PTAB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 30A
Rds On (Max) @ Id, Vgs 7.7mOhm @ 25A, 8V
Vgs(th) (Max) @ Id 1.9V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 9.2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 1150pF @ 15V
Power - Max 8W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 5-LGA
Supplier Device Package 5-PTAB (5x3.5)
Base Product Number CSD87384
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 580869-CSD87384M
Ultra Librarian 3D Model Ultra Librarian CSD87384M CAD Model

Description

The CSD87384M is a state-of-the-art power solution designed by Texas Instruments, tailored for high-efficiency power conversion applications. This innovative product is part of the NexFET™ power block family, which is renowned for its advanced technology in providing compact and efficient power management solutions. The CSD87384M is specifically engineered to meet the rigorous demands of modern electronic devices, making it an ideal choice for a wide range of applications, including synchronous buck converters, point of load modules, and other power systems requiring a high-performance MOSFET solution.

Key Features

  • Optimized Performance: The CSD87384M is designed to deliver exceptional power efficiency, thanks to its low on-resistance (R<sub>DS(on)) and reduced switching losses. The device's optimized gate charge and capacitance profile ensure fast switching speeds and minimal power dissipation.
  • Integrated Power Block: Combining two MOSFETs in a single package, the CSD87384M offers a compact power block configuration. This integration simplifies the design process and reduces the footprint on the PCB, making it an excellent choice for space-constrained applications.
  • Thermal Management: The device features an exposed thermal pad that provides improved thermal performance. This design enhancement ensures reliable operation even under high ambient temperatures or high current conditions.
  • Robust Construction: Manufactured with Texas Instruments' cutting-edge process technology, the CSD87384M is built to withstand harsh environments and deliver consistent performance over its lifetime.

Applications

The versatility of the CSD87384M makes it suitable for a variety of applications, including:

  • Server and telecom power supplies
  • Networking equipment
  • Computing peripherals
  • Gaming consoles
  • High-density DC/DC converters

Technical Specifications

Some of the key technical specifications of the CSD87384M include:

  • V<sub>DS (Drain-to-Source Voltage): 30V
  • R<sub>DS(on): 8 mΩ at V<sub>GS = 10V
  • Continuous Drain Current (I<sub>D): 40A
  • Power Stage Footprint: 5 mm x 6 mm

For those seeking an efficient and reliable power management solution, the Texas Instruments CSD87384M NexFET™ power block is the go-to choice. Its combination of performance, integration, and durability makes it a leading choice in the industry.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6739 $50.5425
160+ $0.6313 $101.0080
250+ $0.6100 $152.5000
355+ $0.5673 $201.3915
460+ $0.5460 $251.1600
575+ $0.5247 $301.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess