EN
  • EN
  • DE
  • IT

CSD87384MEVM-603

Part No CSD87384MEVM-603
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR CSD87384M / High Frequency Synchronous Power Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series NexFET
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1V
Output Current 30A
Voltage - Input 8 V ~ 20 V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part CSD87384M, TPS51219
Win Source Part Number 771897-CSD87384MEVM-603
Popularity Medium
Supply and Demand Status Balance
Family Name CSD87384M
Introduction Date March 30, 2015
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD87384MEVM-603 CAD Model

Description

Product Overview: Texas Instruments CSD87384MEVM-603 Evaluation Module

The Texas Instruments CSD87384MEVM-603 Evaluation Module (EVM) is a cutting-edge tool designed for the efficient evaluation of the CSD87384M NexFET™ power block. This EVM is specifically tailored for developers and engineers who require a reliable platform to analyze the performance of the CSD87384M power block in their application circuitry.

The CSD87384M power block is a highly optimized, dual synchronous buck gate driver that integrates two power MOSFETs into a single package. This integration allows for exceptional power density, reduced board space, and improved thermal performance, making it an ideal solution for a variety of power supply designs, including multi-phase converters and point-of-load (POL) modules.

Key Features of the CSD87384MEVM-603:

  • Integrated Power Solution: The EVM features the CSD87384M power block, which combines high and low-side MOSFETs in a single package for a compact and efficient power management solution.
  • Optimized for Performance: With its advanced design, the EVM offers excellent power efficiency and fast switching capabilities, making it suitable for high-performance applications.
  • Easy to Use: The EVM comes equipped with all the necessary connectors and test points, providing users with a convenient and user-friendly experience for testing and measurements.
  • Flexible Power Supply Options: The module supports a wide range of input voltages, accommodating various power supply requirements for different applications.
  • Detailed Documentation: Texas Instruments provides comprehensive documentation, including schematics, BOM, and user guides, to assist developers in quickly getting started with the EVM.

Applications:

The CSD87384MEVM-603 is versatile and can be used in numerous applications, such as:

  • DC/DC power supplies
  • Multi-phase converters
  • Point-of-load (POL) modules
  • Telecommunications infrastructure
  • Computing and server systems
  • Networking equipment

Whether you are an experienced engineer or a hobbyist, the Texas Instruments CSD87384MEVM-603 Evaluation Module provides a reliable and convenient platform to test and validate the performance of the CSD87384M power block in your power management designs.

You May Also Be Interested in

Analog Devices Inc.
BOARD DEMO FOR LT3083EQ / LT3083 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Enpirion
6A Voltage Mode Synchronous Buck PWM DC-DC Converter with Integrated Inductor External Output Voltage Programming
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $86.3821
Analog Devices Inc.
BOARD DEMO FOR LT3509EDE / LT3509 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
BOARD DEMO LTM4616 / LTM4616 µModule® DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD DEMO FOR LT1912EDD / LT1912 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Maxim Integrated
KIT EVAL MAX15041ETE
Need more? Email Us
Monolithic Power Systems Inc.
EVALUATION BOARD FOR MP3221
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess