EN
  • EN
  • DE

CSD87501LT

Part No CSD87501LT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 10PICOSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 5 Weeks
Features Mosfet Array 2 N-Channel (Dual) Common Drain - - 2.5W Surface Mount 10-Picostar (3.37x1.47)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-XFLGA
Case / Package 10-Picostar (3.37x1.47)
Family Name CSD87501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-38677-2, 296-38677-6, 296-38677-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916133-CSD87501LT
Ultra Librarian 3D Model Ultra Librarian CSD87501LT CAD Model

Description

Introducing the CSD87501LT MOSFET by Texas Instruments

The CSD87501LT is a state-of-the-art N-Channel NexFET™ power MOSFET brought to you by Texas Instruments, designed with the latest technology to provide exceptional power management and efficiency. This product stands out in the market for its low on-resistance and high-performance power switching capabilities. Ideal for a wide range of applications, the CSD87501LT is a perfect choice for engineers looking to enhance system power integrity and overall performance.

With its ultra-low drain-to-source on-resistance (RDS(on)) of just 8.7 mΩ at VGS = 4.5V, this MOSFET ensures minimal power loss and heat generation, making it an excellent component for power-sensitive designs. The device operates over a wide voltage range, supporting applications that require a drain-to-source voltage (VDSS) up to 30V, which makes it versatile for various circuit topologies.

The CSD87501LT comes in a compact, surface-mount SON 6-pin package with a footprint of just 5mm x 6mm, making it an ideal solution for space-constrained applications. Despite its small size, it does not compromise on power handling, with a continuous drain current (ID) rating of 15A, ensuring robust performance even in demanding environments.

Furthermore, the CSD87501LT features an integrated dual MOSFET configuration, which simplifies the design process by reducing component count and enhancing system reliability. This configuration is particularly beneficial for synchronous buck converter applications, where two MOSFETs are typically used in tandem for high-efficiency DC-DC power conversion.

Engineers can also benefit from the MOSFET's fast switching speed and low input capacitance, which contribute to reduced switching losses, enabling high-frequency operation for improved efficiency and reduced noise in power supply circuits. This makes the CSD87501LT an excellent choice for use in computing, telecom, and industrial power systems, as well as battery management and load switch applications.

By choosing the CSD87501LT from Texas Instruments, designers are assured of a high-quality, reliable component that meets the stringent industry standards for power efficiency and performance. With its advanced features and robust design, the CSD87501LT is set to be a key player in the next generation of power electronic designs.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9593 $52.7615
130+ $0.7872 $102.3360
200+ $0.7626 $152.5200
275+ $0.7380 $202.9500
355+ $0.7134 $253.2570
470+ $0.6396 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess