EN
  • EN
  • DE

CSD88599Q5DC

Part No CSD88599Q5DC
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description MOSFET 2 N-CH 60V 22-VSON-CLIP / Mosfet Array 60V 12W Surface Mount 22-VSON-CLIP (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Half Bridge)
Drain to Source Voltage (Vdss) 60V
Rds On (Max) @ Id, Vgs 2.1mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 27nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 4840pF @ 30V
Power - Max 12W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 22-PowerTFDFN
Supplier Device Package 22-VSON-CLIP (5x6)
Base Product Number CSD88599Q5
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 845140-CSD88599Q5DC
Ultra Librarian 3D Model Ultra Librarian CSD88599Q5DC CAD Model

Description

The CSD88599Q5DC is a state-of-the-art NexFET™ power block from Texas Instruments, designed to deliver high efficiency and performance for a wide range of power management applications. This dual N-channel device is an optimal solution for synchronous buck applications, offering a combination of low on-resistance and high switching speed.

Key Features

  • High-Density Power Block: The CSD88599Q5DC integrates two MOSFETs in a single package, which significantly reduces the footprint and simplifies the design of power circuits.
  • Low On-Resistance: With ultra-low on-resistance (R<sub>DS(on)), this power block ensures minimal conduction losses, enhancing overall system efficiency.
  • High Switching Frequency: The device is capable of operating at high switching frequencies, enabling the design of compact power supplies with excellent transient response.
  • Thermal Performance: The CSD88599Q5DC is designed with an excellent thermal coefficient, ensuring reliable operation even under high power and temperature conditions.
  • Optimized Gate Drive: The power block's gate charge and drive requirements are optimized to provide a good balance between switching losses and conduction losses.

Applications

  • DC/DC Converters
  • Point of Load (POL) Modules
  • Telecom and Networking Power Supplies
  • Computing and Server Power Supplies
  • Industrial Power Systems

The CSD88599Q5DC from Texas Instruments is a testament to their commitment to providing innovative solutions for power management challenges. With its compact size, high efficiency, and robust thermal performance, this NexFET™ power block is perfectly suited for designers looking to optimize their power supply designs for both space and performance.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to ensure you have the latest information on the CSD88599Q5DC and how to integrate it into your power management solutions.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Diodes Incorporated
Lowest to $0.6913
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,820 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess