EN
  • EN
  • DE

CSD95379Q3M

Part No CSD95379Q3M
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description CSD95379Q3M Synchronous Buck NexFET Power Stage
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series NexFET
Packaging Reel - TR
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Output Current per Channel 20A
Current - Peak Output 45A
Operating Supply Voltage 4.5 ~ 5.5 V
Voltage - Load 4.5 V ~ 16 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Bootstrap Circuit, Diode Emulation
Fault Protection Shoot-Through, UVLO
Mounting SMD
Package 10-PowerVFDFN
Manufacturer Package 10-VSON (3.3x3.3)
Win Source Part Number 1163565-CSD95379Q3M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CSD95379
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CSD95379Q3M CAD Model

Description

The CSD95379Q3M from Texas Instruments is a highly efficient, compact, and robust NexFET™ power block designed for use in a wide range of applications. This power block is an optimal solution for synchronous buck applications, offering an integrated high-side and low-side MOSFET in a single package. Its state-of-the-art technology ensures minimal conduction and switching losses, which translates to excellent thermal performance and high power density.

Key Features

  • High Performance: With an operating voltage range of 0.6V to 20V, this power block is capable of delivering high efficiency and is optimized for 5V gate drive applications.
  • Compact Design: The CSD95379Q3M comes in a small 3.3mm x 3.3mm SON package, making it an ideal choice for space-constrained applications.
  • Integrated Solution: Integration of the high-side and low-side MOSFETs reduces component count and simplifies the design process, facilitating faster time to market for end products.
  • Thermal Management: The advanced package design with exposed thermal pad allows for efficient heat dissipation, maintaining performance even under high load conditions.
  • Robustness: The device is designed to withstand harsh conditions, featuring industry-standard protections such as over-temperature and under-voltage lockout.

Applications

The versatility of the CSD95379Q3M makes it suitable for a variety of applications, including:

  • Point of Load (POL) solutions
  • Networking and telecom equipment
  • Computing and server systems
  • Storage systems
  • Gaming consoles

Conclusion

The CSD95379Q3M NexFET™ Power Block from Texas Instruments represents a leap forward in power management technology. By combining high efficiency, compact size, and robust performance, this product is an excellent choice for designers looking to optimize their power systems in a wide range of electronic devices. Whether it's for industrial, computing, or consumer electronics, the CSD95379Q3M provides a reliable and high-performing power solution.

You May Also Be Interested in

Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180
Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $3.1282
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2707 $50.8280
85+ $1.1903 $101.1755
135+ $1.1501 $155.2635
190+ $1.0697 $203.2430
245+ $1.0295 $252.2275
305+ $0.9893 $301.7365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess