EN
  • EN
  • DE

CSD95494Q5MC

Part No CSD95494Q5MC
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378205-CSD95494Q5MC
Ultra Librarian 3D Model Ultra Librarian CSD95494Q5MC CAD Model

Description

Product Overview: CSD95494Q5MC from Texas Instruments

The CSD95494Q5MC is a state-of-the-art power stage module from Texas Instruments that combines two critical components of modern power supply design: the MOSFET and the driver. This integration is designed to deliver high efficiency and performance in a compact footprint, making it an ideal choice for a wide range of applications, including servers, telecom infrastructure, and computing systems.

Key Features

  • High-Efficiency NexFET™ Power Stage: The CSD95494Q5MC features TI's advanced NexFET™ technology, which provides high-efficiency power conversion, reducing thermal stress and enhancing system reliability.
  • Optimized Driver-MOSFET Integration: By integrating the driver and MOSFETs, this power stage module achieves reduced parasitic inductance and resistance, leading to improved switching performance and minimized losses.
  • Compact QFN Package: The product comes in a space-saving 5x6mm QFN package, which allows for a smaller PCB footprint and simplifies the thermal design of the power supply.
  • Multi-Phase Capability: It is designed to work seamlessly in multi-phase power architectures, providing scalable power solutions for demanding processors and ASICs.
  • Adaptive Gate Drive: The integrated smart gate driver adjusts the gate drive strength based on operating conditions, optimizing performance across the load range.
  • Advanced Protection Features: The CSD95494Q5MC includes under-voltage lockout, over-temperature protection, and a thermal warning feature to ensure safe operation under various conditions.

Applications

The versatility of the CSD95494Q5MC makes it suitable for a variety of high-performance applications that require efficient power management. Its robust design is particularly well-suited for:

  • High-density power supplies
  • Computing and server systems
  • Networking and telecommunications equipment
  • High-performance data centers
  • Graphics and gaming consoles

Conclusion

In conclusion, the CSD95494Q5MC from Texas Instruments represents a leap forward in power stage technology. Its combination of high efficiency, compact design, and advanced features makes it an excellent choice for designers looking to optimize their power solutions for both performance and space constraints. Whether it's for enterprise servers or high-end consumer electronics, this power stage module delivers the reliability and performance that modern electronic systems demand.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $1.0095
Others
Lowest to $0.0520
Others
Need more? Email Us
Others
Lowest to $52.2788
Others
Lowest to $6.4772
Others
Lowest to $0.2657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6030 $51.6180
15+ $7.0589 $105.8835
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,461 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess