The CY74FCT16244TPAC is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and efficiency in digital systems. Designed with cutting-edge technology, this 16-bit buffer/line driver is an essential component for users looking to achieve fast signal propagation and improved drive capabilities in their electronic designs.
Key Features
- High-Speed Operation: This device is part of the FCT family, known for its fast propagation delays and output transition times, making it suitable for high-speed data transmission and processing applications.
- Low Power Consumption: It operates with reduced power consumption, which is critical for energy-sensitive projects, contributing to a more sustainable and cost-effective design.
- Output Drive Capability: The CY74FCT16244TPAC is capable of driving loads with high current requirements, thanks to its robust output drivers.
- Bi-Directional Interface: With its bi-directional data flow, this device provides flexibility in interfacing with other components within a system, allowing for both input and output operations.
- Logic Level Compatibility: It is compatible with TTL logic levels, ensuring that it can easily integrate with a wide range of existing digital systems and components.
Applications
The CY74FCT16244TPAC is versatile and can be used in various applications, including:
- Communication infrastructure
- Data processing units
- High-speed computer servers
- Networking equipment
- Signal buffering and driving in complex digital systems
Technical Specifications
- Package: 48-Pin TSSOP (Thin Shrink Small Outline Package)
- Operating Temperature Range: -40°C to +85°C, suitable for industrial environments.
- Supply Voltage: 4.5V to 5.5V, accommodating standard logic level voltages.
- Logic Family: FCT Series
With its robust design and advanced features, the CY74FCT16244TPAC from Texas Instruments stands out as a superior choice for designers looking to enhance their digital systems with a reliable and efficient buffer/line driver.