EN
  • EN
  • DE

CY74FCT16245CTPACT

Part No CY74FCT16245CTPACT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Manufacturer Texas Instruments
Series 74FCT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74FCT16245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74FCT16245CTPACTE4, 74FCT16245CTPACTE4-ND, 74FCT16245CTPACTG4, 74FCT16245CTPACTG4-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867616-CY74FCT16245CTPACT
Ultra Librarian 3D Model Ultra Librarian CY74FCT16245CTPACT CAD Model

Description

Product Overview: CY74FCT16245CTPACT

The CY74FCT16245CTPACT is a high-performance, non-inverting 16-bit bus transceiver from Texas Instruments, designed to address the needs of high-speed bidirectional communication between data buses. This integrated circuit is a part of the FCT (Fast CMOS TTL-Compatible) family, which is renowned for its robust performance and reliability in a wide range of applications.

Featuring a two-way data flow with 16-bit wide bus interface, the CY74FCT16245CTPACT offers a flexible and efficient solution for data transmission with a maximum data rate that ensures compatibility with various bus standards. The transceiver operates on a 5V power supply, which is common in TTL environments, providing an easy integration with existing designs and systems.

Key Features:

  • High-Speed Data Transfer: The device is capable of handling high-speed data transfer, which is essential for modern digital communication and data-intensive applications.
  • Low Power Consumption: It has been optimized for low power consumption, making it suitable for battery-operated and power-sensitive designs.
  • Bi-Directional Interface: The transceiver can transmit data in both directions, allowing for versatile use in various bidirectional communication protocols.
  • Output Enable (OE) and Direction (DIR) Control: These inputs provide control over the direction of data flow and the output enable function, allowing the user to manage the state of the bus lines effectively.
  • Bus-Hold Circuitry: The built-in bus-hold circuitry maintains the last active state during Tri-state mode, preventing floating inputs and ensuring data integrity.
  • Low Output Skew: The device is designed to have low output skew, which is critical for maintaining signal integrity and timing accuracy.

Applications:

The CY74FCT16245CTPACT is suitable for a wide range of applications, including:

  • Data communication systems
  • Networking equipment
  • Computer motherboards
  • Server backplanes
  • Telecommunications
  • Industrial control systems

Overall, the CY74FCT16245CTPACT from Texas Instruments is a reliable and versatile component that offers the performance and features necessary for efficient data bus communication in today's advanced digital systems.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8132 $59.2528
9+ $12.1545 $109.3905
13+ $11.7746 $153.0698
18+ $11.3948 $205.1064
23+ $11.0150 $253.3450
31+ $9.8755 $306.1405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess