EN
  • EN
  • DE

CY74FCT16652ATPVC

Part No CY74FCT16652ATPVC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Manufacturer Texas Instruments
Series 74FCT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-BSSOP (0.295", 7.50mm Width)
Case / Package 56-SSOP
Family Name 74FCT16652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33204-5, CY74FCT16652ATPVC-ND
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867619-CY74FCT16652ATPVC
Ultra Librarian 3D Model Ultra Librarian CY74FCT16652ATPVC CAD Model

Description

Product Overview: CY74FCT16652ATPVC by Texas Instruments

The CY74FCT16652ATPVC is a high-performance, non-inverting 16-bit bus transceiver and register designed by Texas Instruments to facilitate bidirectional communication between two buses. The device is part of the CY74FCT family, which is known for its low-voltage, high-speed CMOS technology, making it an ideal choice for interfacing with 5V systems while maintaining signal integrity and speed.

Key Features

  • High-Speed Operation: This component operates at speeds that rival bipolar devices, ensuring fast data transfer rates that are essential for modern digital communication systems.
  • Low Power Consumption: The CY74FCT16652ATPVC has been designed with power-saving in mind. It consumes significantly less power compared to its bipolar counterparts, making it suitable for energy-efficient applications.
  • Improved Signal Quality: The device features balanced output drive and input impedance, which helps to reduce signal distortion and improves the overall quality of data transmission.
  • Bus-Hold Data Inputs: With bus-hold data inputs, the need for external pull-up or pull-down resistors is eliminated, as the inputs retain the last state when left floating.
  • Flow-Through Architecture: The pinout design of the CY74FCT16652ATPVC supports easy PCB layout and reduces signal crosstalk, which is vital for maintaining signal integrity.

Applications

The versatility of the CY74FCT16652ATPVC makes it suitable for a wide range of applications, including:

  • Memory Interfacing
  • Data Communication Systems
  • Networking Equipment
  • Signal Bridging between Different Voltage Domains
  • High-Speed Data Paths

Package and Quality

The CY74FCT16652ATPVC comes in a 56-pin thin shrink small-outline package (TSSOP), which is ideal for space-constrained applications. The device is fabricated with Texas Instruments' advanced CMOS technology, ensuring high reliability and performance consistency. Additionally, it is compliant with JEDEC standards and is RoHS compliant, making it suitable for use in environmentally sensitive applications and adhering to international regulations.

With its combination of speed, low power, and robust design, the CY74FCT16652ATPVC from Texas Instruments is a compelling choice for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9221 $57.6630
65+ $1.5772 $102.5180
100+ $1.5279 $152.7900
140+ $1.4786 $207.0040
175+ $1.4293 $250.1275
235+ $1.2814 $301.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess