EN
  • EN
  • DE
  • IT

CY74FCT16841ATPVC

Part No CY74FCT16841ATPVC
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 20-Bit Latches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 2
Delay Time - Propagation 1.5ns
Current - Output High, Low 32mA, 64mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1164413-CY74FCT16841ATPVC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT16841
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY74FCT16841ATPVC CAD Model

Description

Product Overview: CY74FCT16841ATPVC from Texas Instruments

The CY74FCT16841ATPVC is a high-performance, 20-bit buffer and line driver designed to meet the stringent requirements of today's high-speed digital systems. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit is part of the FCT family of products known for their fast propagation delays and reduced power consumption.

Key Features

  • High-Speed Operation: This component is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. It is particularly suitable for interfacing with high-speed microprocessors and can handle data rates that are essential for modern digital applications.
  • Low Power Consumption: The CY74FCT16841ATPVC is designed with power-saving features that make it ideal for battery-operated and power-sensitive applications. Its reduced power consumption does not compromise its speed or performance, making it an efficient choice for designers.
  • Improved Signal Integrity: With its low output skew, the device helps maintain signal integrity, which is critical in high-speed data communication and processing. This ensures that data is transmitted and received accurately, reducing the potential for errors.
  • Flexible Use: The device features 20-bit buffers with 3-state outputs, which can be used as either inputs or outputs. This flexibility allows for more versatile circuit designs and can accommodate a variety of digital interfacing requirements.
  • Industry-Standard Packaging: The CY74FCT16841ATPVC comes in a 56-pin thin shrink small-outline package (TSSOP), which is widely accepted in the industry and known for its space-saving footprint.

Applications

The CY74FCT16841ATPVC is suitable for a broad range of applications, including:

  • High-speed data acquisition systems
  • Communication interfaces such as Ethernet, USB, and FireWire
  • Server and networking equipment
  • Signal buffering in digital signal processors (DSPs)
  • Memory interface drivers
  • Bus interface buffering in microprocessor and microcontroller-based systems

Overall, the CY74FCT16841ATPVC from Texas Instruments is a robust and reliable component that offers designers the speed, efficiency, and flexibility needed to create advanced digital systems. Its combination of high-speed performance, low power consumption, and signal integrity makes it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess