EN
  • EN
  • DE
  • IT

W9864G6GB-6

Part No W9864G6GB-6
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case BGA
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 758008-W9864G6GB-6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W9864G6GB-6 CAD Model

Description

The W9864G6GB-6 is a high-speed SDRAM memory module manufactured by Winbond Electronics. This DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) is designed for applications requiring high bandwidth and low latency, making it suitable for use in computers, graphics cards, and other high-performance devices.

Applications:

  • Desktop and Laptop Computers: Used as the main system memory for running applications and operating systems.
  • Graphics Cards: Employed as video memory for storing textures and frame buffer data.
  • Gaming Consoles: Integrated into gaming consoles to provide high-speed memory for game data.
  • Networking Equipment: Used in routers, switches, and other networking devices for data storage and processing.
  • Embedded Systems: Applied in embedded systems requiring high-speed memory for real-time applications.

Features:

  • DDR3 SDRAM: Utilizes DDR3 technology for high-speed data transfer rates.
  • High Bandwidth: Offers high bandwidth for fast data access and processing.
  • Low Latency: Provides low latency, minimizing delays in data retrieval.
  • High Capacity: Offers high memory capacity for storing large amounts of data.
  • Energy Efficient: Designed for low power consumption, improving energy efficiency.
  • Reliable Performance: Provides stable and reliable performance in various operating conditions.

Benefits:

  • Improved System Performance: Enhances system performance with high-speed data transfer and low latency.
  • Faster Application Loading: Enables faster loading and execution of applications.
  • Enhanced Gaming Experience: Provides a smoother and more immersive gaming experience.
  • Efficient Data Processing: Improves the efficiency of data processing in networking and embedded systems.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.

Additional Details:

The W9864G6GB-6 is designed to meet the stringent requirements of modern high-performance systems. Its high bandwidth, low latency, and high capacity make it an ideal choice for applications requiring fast and reliable memory. This DDR3 SDRAM module provides a cost-effective solution for improving system performance and enhancing user experience.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3585 $58.9625
60+ $1.9346 $116.0760
93+ $1.8746 $174.3378
128+ $1.8145 $232.2560
165+ $1.7533 $289.2945
221+ $1.5720 $347.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess