EN
  • EN
  • DE

CY74FCT191CTQCT

Part No CY74FCT191CTQCT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC SYNC 4BIT UP/DN CNTR 16SSOP / Counter Single 4-Bit Async Binary UP/Down 16-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 772052-CY74FCT191CTQCT
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT191
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CY74FCT191CTQCT CAD Model

Description

Product Overview: CY74FCT191CTQCT by Texas Instruments

The CY74FCT191CTQCT is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Presettable Up/Down Counter manufactured by the renowned industry leader, Texas Instruments. This integrated circuit is part of the FCT (Fast CMOS TTL-Compatible) family, designed to offer both high-speed operation and the low power consumption required in modern electronic applications.

Key Features

  • Functionality: The CY74FCT191CTQCT features a 4-bit binary up/down counter with a synchronous clear and preset capability. It can be used in a wide range of counting applications, providing designers with a versatile tool for timing and control processes.
  • Speed: With its fast propagation delay times, this device is optimized for high-speed circuitry, capable of operating at frequencies up to the MHz range. This makes it well-suited for high-performance systems where timing accuracy is crucial.
  • Power Efficiency: The low power consumption of the CMOS technology ensures that this counter can be integrated into portable and power-sensitive applications without significantly impacting battery life or thermal management.
  • Logic Level Compatibility: The FCT logic family provides TTL-compatible input and output levels, allowing for easy interfacing with other TTL logic devices without the need for additional level-shifting components.
  • Package: It is available in a QSOP (Quarter Size Outline Package) form factor, which allows for a compact footprint on PCBs (Printed Circuit Boards), making it suitable for space-constrained applications.

Applications

The CY74FCT191CTQCT is ideal for a diverse range of applications, including:

  • Industrial control systems
  • Process timers
  • High-speed counters in data processing systems
  • Portable devices
  • Automotive electronics
  • Telecommunication infrastructure

With its combination of speed, power efficiency, and functionality, the CY74FCT191CTQCT from Texas Instruments represents a reliable and flexible solution for designers looking to implement precise counting mechanisms in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess