EN
  • EN
  • DE

CY74FCT244DTSOC

Part No CY74FCT244DTSOC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 765345-CY74FCT244DTSOC
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CY74FCT244DTSOC CAD Model

Description

Product Overview: CY74FCT244DTSOC by Texas Instruments

The CY74FCT244DTSOC is a high-performance, octal buffer/line driver designed by Texas Instruments to meet the demanding requirements of high-speed data communication and computing systems. This integrated circuit is part of the FCT family, which is known for its fast propagation delays and low power consumption.

Key Features

  • Speed: The CY74FCT244DTSOC boasts a fast speed operation, minimizing the delay between input and output signals, which is crucial for high-speed data processing.
  • Drive Capability: This device can drive heavily loaded outputs with a 24mA balanced drive, reducing signal distortion and ensuring reliable data transmission.
  • Low Power Consumption: It operates with a low power consumption, making it suitable for power-sensitive applications.
  • Bi-Directional Interface: The octal buffers can be used as either inputs or outputs without the need for direction control, simplifying the design of bidirectional bus-oriented systems.
  • CMOS Technology: Manufactured with advanced CMOS technology, the CY74FCT244DTSOC provides high noise immunity and stable performance.
  • Multiple Configurations: The device is available in a variety of configurations, allowing designers to choose the optimal setup for their specific application.

Applications

The CY74FCT244DTSOC is ideal for a wide range of applications, including:

  • Bus Interface Buffers
  • Data Communication Systems
  • Memory Drivers
  • Microprocessor or Microcontroller Interface
  • Peripheral Drivers

Package and Quality

Encased in a slim TSSOP (Thin Shrink Small Outline Package), the CY74FCT244DTSOC offers a compact footprint for space-constrained applications. The device adheres to Texas Instruments' rigorous quality standards, ensuring high reliability and performance consistency.

Conclusion

The CY74FCT244DTSOC from Texas Instruments is a versatile, high-speed octal buffer/line driver that delivers exceptional performance for a multitude of digital applications. Its combination of speed, drive capability, and low power consumption, along with the flexibility offered by its various configurations, make it a go-to choice for designers looking to optimize their data transmission systems.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess