EN
  • EN
  • DE

CY74FCT245ATSOCT

Part No CY74FCT245ATSOCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 3-ST 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1008107-CY74FCT245ATSOCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY74FCT245ATSOCT CAD Model

Description

Product Overview: CY74FCT245ATSOCT by Texas Instruments

The CY74FCT245ATSOCT is a high-speed CMOS (Complementary Metal-Oxide Semiconductor) octal bidirectional transceiver designed by Texas Instruments. This integrated circuit is part of the FCT (Fast CMOS TTL-compatible) family, which is known for its high-performance interface technology between CMOS and LSTTL signal levels.

Key Features

  • Technology: The device utilizes advanced CMOS technology to provide high-speed operation without the high power consumption typically associated with fast logic circuits.
  • Functionality: It features eight non-inverting bidirectional buffers with 3-state outputs and is capable of driving highly capacitive or relatively low-impedance loads, which makes it suitable for interfacing with bus lines in a bus-oriented system.
  • Logic Level Translation: With its dual-supply voltage capability, the CY74FCT245ATSOCT can also be used to interface between different logic levels, providing versatility in mixed logic environments.
  • Speed: The device boasts fast propagation delay times, ensuring quick data transfer and improved overall system speed.
  • Power Dissipation: It is designed to have a low power dissipation, which contributes to energy efficiency in the systems where it is implemented.

Applications

This transceiver is ideal for applications that require high-speed data transfer and interfacing, such as:

  • Telecommunications
  • Computing systems
  • Data communication equipment
  • Servers and networking hardware
  • Industrial control systems

Package and Quality

The CY74FCT245ATSOCT comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for surface-mount technology (SMT) and space-constrained applications. The package is optimized for reduced space and weight, which is essential for modern electronic devices. Additionally, Texas Instruments is known for its commitment to high-quality manufacturing standards, ensuring that this product meets rigorous industry specifications for performance and reliability.

Conclusion

In summary, the CY74FCT245ATSOCT from Texas Instruments is a versatile, high-speed octal bidirectional transceiver that is an excellent choice for systems requiring efficient data transfer and interfacing capabilities. With its advanced features and reliable performance, it stands out as a valuable component in a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess