EN
  • EN
  • DE

D710E002BZDHA275R

Part No D710E002BZDHA275R
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 821564-D710E002BZDHA275R
Ultra Librarian 3D Model Ultra Librarian D710E002BZDHA275R CAD Model

Description

The D710E002BZDHA275R is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern electronic applications. This high-performance product is a testament to Texas Instruments' commitment to providing cutting-edge technology solutions for a wide range of industries.

Key Features

  • High Precision: The D710E002BZDHA275R is engineered for accuracy, making it ideal for sensitive applications where precise measurements are crucial.
  • Low Power Consumption: This device is optimized for energy efficiency, which not only extends the life of battery-powered devices but also reduces the environmental impact.
  • Durable Design: Built to withstand harsh environments, this product maintains its performance under a variety of conditions, ensuring reliability and longevity.
  • Versatility: The D710E002BZDHA275R is suitable for a broad range of applications, from industrial automation to consumer electronics, providing flexibility in design and implementation.

Applications

The versatile nature of the D710E002BZDHA275R allows it to be utilized across numerous sectors. Key applications include:

  • Automotive systems
  • Telecommunication infrastructure
  • Medical devices
  • Industrial control systems
  • Portable electronics

Technical Specifications

Parameter Value Operating Temperature -40°C to +125°C Package / Case Custom Mounting Type Surface Mount Supply Voltage Varies (Refer to datasheet)

Quality and Support

Texas Instruments is known for their rigorous testing and quality assurance processes, and the D710E002BZDHA275R is no exception. Customers can expect reliable performance backed by Texas Instruments' comprehensive technical support and customer service.

You May Also Be Interested in

Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $644.3008 $644.3008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess