EN
  • EN
  • DE

DAC104S085CIMM

Part No DAC104S085CIMM
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 10VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 4
Settling Time 6µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.7, +0.08
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting Type Surface Mount
Base Product Number DAC104S085
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583695-DAC104S085CIMM
Ultra Librarian 3D Model Ultra Librarian DAC104S085CIMM CAD Model

Description

Overview of DAC104S085CIMM from Texas Instruments

The DAC104S085CIMM is a highly versatile 10-bit, quad-channel, digital-to-analog converter (DAC) designed by Texas Instruments, aimed at providing a balance between performance and cost. This device operates from a 2.7V to 5.5V supply, making it suitable for a wide range of applications including battery-powered instruments, digital gain and offset adjustment, programmable voltage and current sources, and data acquisition systems.

Key Features

  • Resolution: The DAC104S085CIMM boasts a 10-bit resolution, providing fine granularity for analog output signals.
  • Quad Channels: With four DAC channels in one package, it offers designers the flexibility to control multiple analog outputs simultaneously while saving space on the PCB.
  • Low Power Consumption: Designed for power-sensitive applications, this device features a low power consumption of just 1.8mW at 3V, reducing the overall power requirements of the system.
  • Wide Supply Range: The DAC can operate over a broad supply voltage range, accommodating various logic levels and offering design versatility.
  • High-Speed Interface: It includes a high-speed, 3-wire serial interface that operates at clock rates up to 40 MHz for rapid data transfer.
  • Power-On Reset: The device ensures that the DAC outputs initialize to zero-scale or mid-scale upon power-up, providing predictable startup conditions.
  • Packaging: The DAC104S085CIMM comes in a compact 10-lead VSSOP package, optimizing board space.

Applications

  • Battery-Powered Devices
  • Portable Instrumentation
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Data Acquisition Systems
  • Process Control

The DAC104S085CIMM from Texas Instruments is an excellent choice for designers looking for a quad DAC solution that combines performance with low power consumption and a small footprint. Its ease of integration, coupled with Texas Instruments' reputation for quality and reliability, makes it a preferred choice for a myriad of analog output applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0830 $52.4110
35+ $2.8879 $101.0765
54+ $2.7904 $150.6816
78+ $2.5952 $202.4256
101+ $2.4977 $252.2677
125+ $2.4001 $300.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess