EN
  • EN
  • DE

DAC104S085CISD

Part No DAC104S085CISD
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 4
Settling Time 6µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.7, +0.08
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Mounting Type Surface Mount
Base Product Number DAC104S085
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583697-DAC104S085CISD
Ultra Librarian 3D Model Ultra Librarian DAC104S085CISD CAD Model

Description

Introducing the DAC104S085CISD from Texas Instruments

The DAC104S085CISD is a cutting-edge, quad-channel, 10-bit digital-to-analog converter (DAC) engineered by the renowned semiconductor company, Texas Instruments. This high-performance component is designed to deliver precision analog voltages from digital values, making it an ideal solution for a wide range of applications that require accurate digital-to-analog signal conversion.

One of the standout features of the DAC104S085CISD is its low-power consumption, which makes it particularly suitable for portable and battery-operated devices. The device operates from a single 2.7V to 5.5V supply, providing a flexible power range to accommodate various system requirements. Additionally, its power-down feature further conserves energy when the DAC is not in active use, reducing power to just 0.4µA at 5V.

The DAC104S085CISD boasts a high-speed SPI interface that supports clock rates up to 40 MHz, ensuring swift data transfer and enabling its use in systems that require high-speed performance. The quad-channel architecture allows for simultaneous updating of four DAC outputs, which is particularly beneficial in systems that demand synchronized analog outputs.

Engineered with precision in mind, this DAC provides excellent stability and accuracy. Its low glitch energy and power-on reset circuitry ensure that the output initializes to zero volts at power-up, preventing any unwanted signals during system start-up. The device also features a double-buffered interface, enabling smooth and seamless data flow and updates.

Designed for versatility, the DAC104S085CISD is available in a compact 10-pin VSSOP package, making it an excellent choice for space-constrained applications. It can be utilized in a range of sectors, including industrial automation, process control, data acquisition systems, and digital gain and offset adjustment.

With its combination of low power, high speed, and precision, the DAC104S085CISD from Texas Instruments represents a reliable and efficient solution for digital-to-analog conversion needs across various industries. Its robust design and performance specifications ensure that it can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5451 $51.2706
15+ $7.0114 $105.1710
23+ $6.7923 $156.2229
31+ $6.5732 $203.7692
40+ $6.3541 $254.1640
53+ $5.6968 $301.9304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,812 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess