EN
  • EN
  • DE

MCP7940N-I/ST

Part No MCP7940N-I/ST
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name MCP7940
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884321-MCP7940N-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP7940N-I/ST CAD Model

Description

The MCP7940N-I/ST is a highly integrated Real-Time Clock/Calendar (RTCC) from Microchip Technology, designed for effective time tracking and control in embedded systems. This compact, feature-rich component is suitable for a wide array of applications, ranging from smart energy solutions to consumer electronics and industrial systems.

Key Features

  • Accuracy and Timekeeping: It ensures accurate timekeeping with a crystal oscillator and provides a full calendar, including hours, minutes, seconds, day, date, month, and year, with leap-year compensation up to the year 2399.
  • Battery Backup: With a built-in battery backup input, the MCP7940N-I/ST maintains timekeeping even when the primary power source is lost, making it ideal for critical applications that require continuous time tracking.
  • Digital Trimming: This feature allows for precise timekeeping by compensating for crystal drift due to temperature and aging.
  • Multiple Alarms: The device offers two programmable alarms, enabling the user to set up time-specific events, which can be a crucial function for scheduling tasks or reminders.
  • EEPROM Memory: Includes 64 bytes of battery-backed SRAM and 1 Kbit of EEPROM, providing storage for critical data that must be preserved during power loss.
  • Communication Interface: The MCP7940N-I/ST uses I2C communication, allowing for easy integration with microcontrollers and processors.
  • Compact Package: Available in an 8-pin TSSOP (Thin Shrink Small Outline Package), it is designed for space-constrained applications.

Applications

The MCP7940N-I/ST is versatile and can be used in various applications, including smart energy meters, home automation systems, IoT devices, data loggers, and portable medical devices, where reliable timekeeping is crucial. Its small footprint and comprehensive feature set make it an excellent choice for designers looking to add time and calendar functions to their systems with minimal space and power requirements.

You May Also Be Interested in

National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Lowest to $5.6581
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7946 $58.6866
51+ $2.2931 $116.9481
78+ $2.2215 $173.2770
108+ $2.1498 $232.1784
139+ $2.0781 $288.8559
186+ $1.8632 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess