EN
  • EN
  • DE

DAC1231LCJ-1

Part No DAC1231LCJ-1
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DAC1231/DAC1232 12-Bit, mP Compatible,Double-Buffered D to A Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1166415-DAC1231LCJ-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC1231LCJ-1 CAD Model

Description

The DAC1231LCJ-1 from Texas Instruments is a high-precision digital-to-analog converter (DAC) designed to deliver exceptional performance for a wide range of applications. This device is part of the industry-leading family of DACs from Texas Instruments, known for their reliability and accuracy.

Key Features

  • Resolution: The DAC1231LCJ-1 offers a 12-bit resolution, providing fine granularity for digital-to-analog conversions, which is ideal for applications requiring precise analog output.
  • Interface: It features a straightforward digital interface that can be easily connected to microcontrollers, digital signal processors (DSPs), or other digital systems.
  • Settling Time: The device boasts a fast settling time, ensuring quick response to changes in the digital input signal.
  • Stability: With excellent temperature stability and low power consumption, the DAC1231LCJ-1 is suitable for use in both industrial and consumer products where efficiency is key.
  • Dual Power Rails: It operates on dual power rails, with a positive supply voltage and a negative supply voltage, providing a wide output range.

Applications

The DAC1231LCJ-1 is versatile and can be used in various applications including:

  • Process control systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Automotive systems
  • Medical equipment

Reliability and Support

Users of the DAC1231LCJ-1 can rely on Texas Instruments' commitment to quality and long-term reliability. Comprehensive technical support is available through datasheets, application notes, and TI's customer support services. Whether for prototyping or mass production, the DAC1231LCJ-1 is a trusted component that engineers can depend on for their critical design needs.

For more detailed specifications and application guidance, interested parties are encouraged to consult the official Texas Instruments documentation for the DAC1231LCJ-1.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess