EN
  • EN
  • DE

DAC3482IRKD

Part No DAC3482IRKD
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+16+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 710002-DAC3482IRKD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC3482IRKD CAD Model

Description

The DAC3482IRKD from Texas Instruments is a state-of-the-art, dual-channel, 16-bit digital-to-analog converter (DAC) designed to deliver exceptional performance in complex applications. Offering a high level of integration, this device is ideal for a wide array of uses, including wireless communications, test equipment, and automated test equipment (ATE).

Key Features

  • High Resolution: With its 16-bit resolution, the DAC3482IRKD provides high-precision outputs, ensuring accurate signal representation for critical applications.
  • Dual-Channel: The dual-channel architecture allows for simultaneous output of two independent signals, making it perfect for I/Q modulation and other applications requiring complex signal generation.
  • High Sample Rate: It supports a maximum sample rate of 1.25 GSPS, which enables the generation of high-frequency signals with fine resolution.
  • Integrated Interpolation Filters: On-chip interpolation filters (2x, 4x, and 8x) reduce data input rates and ease the filtering requirements of subsequent stages.
  • Low Power Consumption: The device is designed for low power operation, which is critical for temperature-sensitive and power-constrained applications.
  • Flexible Interface: The DAC3482IRKD supports both LVDS (Low-Voltage Differential Signaling) and JESD204B interfaces, providing flexibility in system design and ensuring compatibility with a variety of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

Applications

  • Wireless Infrastructure (3G, 4G, 5G)
  • Base Station Transceivers
  • Software Defined Radios (SDR)
  • Medical Imaging Systems
  • Instrumentation and Test Equipment

Quality and Reliability

As with all Texas Instruments products, the DAC3482IRKD is built to meet high standards of quality and reliability. It is available in a compact 64-pin VQFN package, which is suitable for space-constrained applications. Designers can rely on this product to deliver consistent performance and to withstand the rigorous demands of industrial and commercial environments.

You May Also Be Interested in

Texas Instruments
Lowest to $0.9663
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
NXP / Nexperia
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Mini-Circuits
RF Transformer
Lowest to $5.7750
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9950 $57.9900
5+ $23.7908 $118.9540
7+ $23.0474 $161.3318
9+ $22.3039 $200.7351
12+ $21.5604 $258.7248
16+ $19.3300 $309.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess