EN
  • EN
  • DE

DAC7551IDRNTG4

Part No DAC7551IDRNTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT OCTAL 12-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.35, ±0.08
Temperature Range - Operating -40°C to 105°C
Case / Package 12-USON (3x2)
Win Source Part Number 1032459-DAC7551IDRNTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC7551IDRNTG4 CAD Model

Description

Product Overview: DAC7551IDRNTG4 from Texas Instruments

The DAC7551IDRNTG4 is a high-performance, single-channel, 12-bit digital-to-analog converter (DAC) produced by Texas Instruments. It is designed to deliver precision and accuracy in a compact, integrated form factor, making it an ideal choice for a wide range of applications including industrial automation, process control, data acquisition systems, and digital signal processing.

One of the key features of the DAC7551IDRNTG4 is its low power consumption, which is critical for portable and battery-operated devices. This DAC operates from a single 2.7V to 5.5V supply, providing flexibility for use in various power environments. Additionally, it includes a power-down feature that reduces the current consumption to just 0.5µA, further enhancing its suitability for power-sensitive applications.

The DAC7551IDRNTG4 offers a high level of precision with an integral nonlinearity (INL) of ±1 LSB (max), and it ensures stable performance over temperature with a guaranteed monotonicity. The device also features a fast settling time, allowing for quick and accurate updates of the analog output. This can be particularly beneficial in closed-loop control systems where response time is critical.

Communication with the DAC7551IDRNTG4 is achieved through a 3-wire, SPI-compatible serial interface, which supports high-speed data transfers while minimizing the number of required connections, thereby simplifying PCB layout and reducing system complexity. The device is available in a small 8-pin SON package, which is optimized for space-constrained applications.

For design flexibility, the DAC7551IDRNTG4 includes an internal reference that eliminates the need for external components, though it also supports an external reference for applications requiring higher precision. The output is buffered, providing the ability to drive capacitive loads and ensuring compatibility with a wide range of subsequent stages.

Overall, the DAC7551IDRNTG4 from Texas Instruments represents a reliable and efficient solution for designers looking to integrate a high-precision DAC into their systems. Its combination of low power, high accuracy, and ease of use makes it a versatile component for many electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3170 $51.8040
29+ $3.5422 $102.7238
44+ $3.4315 $150.9860
61+ $3.3208 $202.5688
78+ $3.2101 $250.3878
105+ $2.8780 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 661 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess