EN
  • EN
  • DE

DAC7621EB/1K

Part No DAC7621EB/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12-Bit, Parallel Input DIGITAL-TO-ANALOG CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Number of D/A Converters 1
Settling Time 7μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.25, ±0.25
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1166563-DAC7621EB/1K
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name DAC7621
Introduction Date February 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC7621EB/1K CAD Model

Description

The DAC7621EB/1K is a precision, fully integrated 12-bit digital-to-analog converter (DAC) designed and manufactured by Texas Instruments. This high-performance DAC is part of Texas Instruments' extensive range of data converters that cater to a wide variety of applications across multiple industries.

With its 12-bit resolution, the DAC7621EB/1K ensures accurate conversion of digital values to analog voltages, making it an ideal choice for applications requiring precise control such as industrial automation, process control, and test equipment. The device operates from a single power supply ranging from +4.5V to +5.5V, making it compatible with a variety of digital systems.

The DAC7621EB/1K features a serial input interface, which allows for easy connection to microcontrollers, digital signal processors (DSPs), or other digital systems. This interface minimizes the number of pins required for communication, thus reducing the overall system complexity and board space. The device also includes a power-down feature, which reduces power consumption when the DAC is not in active use, making it suitable for power-sensitive applications.

This product is available in a compact, surface-mount package, ensuring that it can be easily integrated into space-constrained designs. Additionally, the DAC7621EB/1K is characterized for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Key features of the DAC7621EB/1K include:

  • 12-bit resolution for high-precision analog output
  • Single +4.5V to +5.5V supply operation
  • Low power consumption with power-down mode
  • Serial interface for reduced pin count
  • Extended industrial temperature range support
  • Compact surface-mount package for easy integration

Overall, the DAC7621EB/1K from Texas Instruments represents a reliable and efficient solution for converting digital information into analog signals in a wide array of applications. Its precision, ease of use, and robustness make it a versatile component for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3857 $51.6999
17+ $6.0601 $103.0217
26+ $5.8707 $152.6382
36+ $5.6814 $204.5304
46+ $5.4920 $252.6320
61+ $4.9238 $300.3518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess