EN
  • EN
  • DE

DAC7654Y

Part No DAC7654Y
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 16-Bit, Quad Voltage Output Digital-to-Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166578-DAC7654Y
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7654Y CAD Model

Description

The DAC7654Y is a high-performance, quad-channel digital-to-analog converter (DAC) produced by Texas Instruments, a leader in semiconductor solutions. This precision DAC is designed to meet the rigorous demands of industrial, communication, and high-end consumer electronics applications that require accurate and stable analog output.

Key Features

  • Resolution: The DAC7654Y offers a 16-bit resolution, providing fine analog output levels for precise control of system parameters.
  • Quad Channels: With four independent DAC channels, it enables simultaneous output of multiple analog signals, making it ideal for complex systems that require multiple control loops.
  • Interface: It features a flexible serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration with a wide range of microcontrollers and digital signal processors.
  • Output Range: The device supports a selectable output range, including both unipolar and bipolar modes, to accommodate various application needs.
  • Low Power Consumption: Designed for power-sensitive applications, the DAC7654Y operates with low power consumption, which is crucial for portable and battery-powered devices.
  • Integrated Reference: An onboard precision voltage reference simplifies the design by reducing the number of external components required.

Applications

The DAC7654Y is versatile and can be used in a range of applications, such as:

  • Process control and automation systems
  • Data acquisition systems
  • Digital signal processing
  • Automotive systems
  • Audio and video equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DAC7654Y is no exception. It is built to meet high standards of performance and reliability, ensuring stable operation over its intended lifespan. The device is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools, to facilitate product development and speed up time-to-market.

Whether you're designing a sophisticated industrial system or an innovative consumer product, the DAC7654Y provides the accuracy, reliability, and flexibility you need to create a high-quality solution.

You May Also Be Interested in

Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.5328 $85.5328
2+ $82.8599 $165.7198
3+ $80.1870 $240.5610
4+ $77.5141 $310.0564
5+ $69.4954 $347.4770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 604 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess