EN
  • EN
  • DE
  • IT

DAC7760IRHAT

Part No DAC7760IRHAT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12AND16-BIT PROGRAMMABLE DIGITAL / DAC 1-CH Resistor-String 12-bit 40-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Reel package
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 772449-DAC7760IRHAT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name DAC7760
Introduction Date December 13, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC7760IRHAT CAD Model

Description

The DAC7760IRHAT is a robust, precision digital-to-analog converter (DAC) from Texas Instruments, designed to meet the stringent requirements of industrial applications. This 12-bit DAC is part of Texas Instruments' portfolio of high-performance data converters that offer a blend of excellent accuracy, low power consumption, and ease of use.

Key Features

  • Integrated Output Amplifier: The DAC7760IRHAT features an onboard programmable gain amplifier, which simplifies the design by eliminating the need for external components.
  • Wide Output Range: This DAC is capable of generating bipolar or unipolar output voltages, providing designers with flexibility for various application requirements.
  • High Accuracy: With its 12-bit resolution, the DAC7760IRHAT ensures precise control over output signals, making it ideal for critical applications where accuracy is paramount.
  • Programmable Settling Time: The device offers a programmable settling time feature, allowing optimization between speed and power consumption based on application needs.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system, enhancing reliability and longevity.
  • Interface Options: A versatile SPI interface enables straightforward integration with microcontrollers and digital systems.

Applications

The DAC7760IRHAT is suitable for a wide range of industrial applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Programmable logic controllers (PLCs)
  • Analog output modules
  • Test and measurement equipment

Package and Quality

Encased in a compact VQFN-40 package, the DAC7760IRHAT is designed to occupy minimal board space while providing maximum functionality. It adheres to Texas Instruments' stringent quality standards, ensuring reliable performance in industrial environments.

With its combination of features and performance, the DAC7760IRHAT from Texas Instruments stands out as a top choice for engineers and designers looking to implement a high-quality DAC in their systems.

You May Also Be Interested in

Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 16QSOP / 10 Bit Digital to Analog Converter 2 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 20SOIC / 8 Bit Digital to Analog Converter 2 20-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16LFCSP
Need more? Email Us
Texas Instruments
IC DAC 8BIT V-OUT 8WSON
Lowest to $2.6925
Renesas Electronics America
IC DAC 8BIT V-OUT 16TSSOP / 8 Bit Digital to Analog Converter 4 16-TSSOP
Lowest to $6.5806
Analog Devices Inc.
IC DAC 16BIT V-OUT 12DFN / 16 Bit Digital to Analog Converter 2 12-DFN (4x3)
Lowest to $26.0776
Renesas Electronics America
IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $8.8455

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8058 $58.8348
14+ $8.0459 $112.6426
22+ $7.7944 $171.4768
30+ $7.5430 $226.2900
39+ $7.2915 $284.3685
52+ $6.5372 $339.9344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess