EN
  • EN
  • DE

DAC7822IRTATG4

Part No DAC7822IRTATG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL MULTIPLY 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 200ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 125°C
Case / Package 40-PWQFN (4.15x4.15)
Win Source Part Number 1032527-DAC7822IRTATG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC7822IRTATG4 CAD Model

Description

The DAC7822IRTATG4 is a precision, dual, 12-bit digital-to-analog converter (DAC) designed by Texas Instruments, offering high-performance and reliability for a wide range of applications. This integrated circuit is part of TI's extensive data converter portfolio and is specifically engineered to meet the demanding requirements of industrial, communication, and test equipment markets.

Key Features

  • Resolution: The DAC7822 features a 12-bit resolution, providing fine-grain control over analog output, which is essential for precise applications.
  • Dual Channel: It includes two independent DAC channels, allowing for simultaneous output of two analog signals from digital inputs, thereby saving space and reducing complexity in multi-signal systems.
  • Multiplying DAC: The multiplying functionality enables the DAC to modulate the output voltage directly by an external reference, making it ideal for applications like gain control and signal modulation.
  • Interface: The device supports a parallel interface for high-speed data transfer, ensuring compatibility with a variety of microprocessors and digital systems.
  • Supply Voltage: It operates on a 5V single supply voltage, which is common in many electronic systems, ensuring easy integration.
  • Package: The DAC7822IRTATG4 is offered in a TQFP-48 (Thin Quad Flat Pack) package, which is suitable for surface mount technology and allows for a compact footprint on printed circuit boards.

Applications

The versatility of the DAC7822IRTATG4 makes it an excellent choice for a broad range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Conclusion

In summary, the DAC7822IRTATG4 from Texas Instruments is a feature-rich, dual 12-bit multiplying DAC that provides precise control over analog outputs in a compact and efficient design. Its robust feature set and ease of integration make it a go-to choice for engineers and designers looking to enhance the performance of their digital-to-analog conversion systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4938 $52.4690
12+ $8.6103 $103.3236
18+ $8.3413 $150.1434
25+ $8.0722 $201.8050
33+ $7.8031 $257.5023
43+ $6.9959 $300.8237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess