EN
  • EN
  • DE

DAC80508ZCYZFT

Part No DAC80508ZCYZFT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16DSBGA / 16 Bit Digital to Analog Converter 8 16-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 16
Number of D/A Converters 8
Settling Time 5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-UFBGA, DSBGA
Supplier Device Package 16-DSBGA
Mounting Surface Mount
Base Product Number DAC80508
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50268-6,296-50268-2,296-50268-1,DAC80508ZCYZFT-ND
Standard Package 250
Win Source Part Number 1323100-DAC80508ZCYZFT
Ultra Librarian 3D Model Ultra Librarian DAC80508ZCYZFT CAD Model

Description

The DAC80508ZCYZFT is a high-performance, octal-channel digital-to-analog converter (DAC) designed by Texas Instruments, renowned for its precision and reliability in converting digital data into a corresponding analog voltage. This integrated circuit is an ideal solution for a wide range of applications that require accurate analog output, such as industrial automation, test equipment, and data acquisition systems.

Key Features

  • Resolution: The DAC80508ZCYZFT boasts a 16-bit resolution, providing fine granularity and high precision in output signals.
  • Channels: This DAC features eight independent channels, allowing for multiple outputs that can be used in parallel for complex applications.
  • Output Range: It supports selectable output ranges, which can be programmed to meet the requirements of various applications.
  • Interface: The device includes a flexible, 4-wire serial peripheral interface (SPI) that ensures easy communication with microcontrollers or microprocessors.
  • Accuracy: High accuracy is achieved through its low offset error and gain error, which ensures the output closely matches the intended signal.
  • Power Supply: The DAC80508ZCYZFT operates from a single 2.7V to 5.5V power supply, making it versatile for different power environments.
  • Package: It comes in a compact, lead-free WQFN package, which is suitable for space-constrained applications.

Applications

The DAC80508ZCYZFT is designed to meet the demands of various applications requiring high precision and multiple outputs. It is commonly used in:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Portable instrumentation
  • Programmable logic controllers (PLCs)

Quality and Support

Texas Instruments provides extensive technical support and documentation for the DAC80508ZCYZFT, including datasheets, reference designs, and application notes. This ensures that designers and engineers can effectively integrate the DAC into their systems with confidence in its performance and quality.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5073 $73.5219
5+ $20.1086 $100.5430
8+ $19.4802 $155.8416
11+ $18.8518 $207.3698
14+ $18.2234 $255.1276
19+ $16.3382 $310.4258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess