EN
  • EN
  • DE

TPS720115QDRVRQ1

Part No TPS720115QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.15V 350MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 4.5V
Voltage - Output (Min/Fixed) 1.15V
Voltage Dropout (Max) 0.2V @ 350mA
Current - Output 350mA
Current - Quiescent (Iq) 38 µA
Current - Supply (Max) 80 µA
PSRR 85dB ~ 50dB (10Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS720115
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937331-TPS720115QDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS720115QDRVRQ1 CAD Model

Description

TPS720115QDRVRQ1 - Automotive 200-mA, Low-Dropout Regulator with Low IQ

The TPS720115QDRVRQ1 from Texas Instruments is a high-performance, automotive-grade low-dropout regulator (LDO) optimized for applications requiring a low quiescent current. Designed to meet the rigorous demands of the automotive industry, this LDO is ideal for powering sensitive microcontrollers (MCUs), sensors, and other electronic components in a vehicle's powertrain, safety systems, and infotainment modules.

This device is capable of delivering a stable output current of 200 mA while maintaining a low dropout voltage, ensuring consistent performance even during variations in input supply and load conditions. The TPS720115QDRVRQ1 supports an input voltage range of 2.5 V to 6.5 V, making it versatile for various automotive power systems.

One of the key features of the TPS720115QDRVRQ1 is its low quiescent current (IQ) of typically 17 µA, which is crucial for reducing standby power consumption and extending battery life in automotive applications. This low IQ is maintained even in the device's disable mode, further conserving energy when the regulator is not in use.

The TPS720115QDRVRQ1 comes in a small, 6-pin SON package (DRV), which is suitable for space-constrained applications. Its thermal performance is enhanced by Texas Instruments' PowerPAD™ technology, ensuring reliable operation over a wide temperature range of -40°C to 125°C. The device also features built-in overcurrent and overtemperature protection, enhancing system safety and reliability.

With a fixed output voltage of 1.15 V, the TPS720115QDRVRQ1 is designed to provide a precise voltage rail for sensitive automotive electronics. Additionally, the regulator offers excellent line and load transient responses, contributing to stable operation during sudden changes in the power demand or supply voltage.

Overall, the Texas Instruments TPS720115QDRVRQ1 is a robust and efficient solution for automotive power management, offering low power consumption, high reliability, and a compact form factor to meet the stringent requirements of modern vehicle electronics.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9667 $53.1685
130+ $0.7932 $103.1160
200+ $0.7685 $153.7000
270+ $0.7437 $200.7990
350+ $0.7189 $251.6150
470+ $0.6445 $302.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess