EN
  • EN
  • DE

DAC813JU/1KG4

Part No DAC813JU/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Microprocessor-Compatible 12-Bit D/A Converter 28-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Conversion Rate 167 ksps
Differential Nonlinearity 0.75 LSB
Dual Supply Voltage 15 V
Integral Nonlinearity (INL) 0.5 LSB
Interface Parallel
Lead Free Contains Lead
Max Dual Supply Voltage 16.5 V
Max Operating Temperature 70 °C
Min Dual Supply Voltage 11.4 V
Min Operating Temperature 0 °C
Nominal Supply Current 13 mA
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 28
Output Type Voltage
Packaging Tape and Reel
Power Consumption 270 mW
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 167 ksps
Settling Time 4 µs
Weight 730.794007 mg
Win Source Part Number 1168488-DAC813JU/1KG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC813JU/1KG4 CAD Model

Description

The Texas Instruments DAC813JU/1KG4 is a high-performance, precision digital-to-analog converter (DAC) designed to meet the rigorous demands of industrial, communication, and high-end consumer electronics applications. This sophisticated component is renowned for its exceptional accuracy and stability, making it an ideal choice for systems requiring precise analog signal generation.

Key Features

  • Resolution: The DAC813JU/1KG4 boasts an impressive 12-bit resolution, ensuring fine-grain control over the analog output with minimal quantization error.
  • Settling Time: It offers a fast settling time, enabling rapid updates to the analog output which is critical for dynamic system requirements.
  • Output Range: This DAC supports a wide range of output voltages, providing flexibility for various application needs.
  • Interface: The device includes a simple, yet robust, digital interface that allows for easy integration with microcontrollers, DSPs, and other digital systems.
  • Package: Encased in a reliable and compact package, the DAC813JU/1KG4 is designed for space-constrained applications without compromising on performance.

Applications

The versatility of the DAC813JU/1KG4 extends to a multitude of applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Digital signal processing
  • Test and measurement equipment
  • Audio and video equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DAC813JU/1KG4 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and reliability across the board. The device is also backed by Texas Instruments' technical support and comprehensive documentation, providing engineers with the resources they need to integrate the DAC into their designs effectively.

Summary

In summary, the Texas Instruments DAC813JU/1KG4 is a versatile and reliable DAC solution that offers exceptional accuracy and performance for a wide range of demanding applications. Its robust feature set and high-quality design make it a go-to choice for engineers looking to incorporate precise analog outputs into their electronic systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess