EN
  • EN
  • DE

DAC8218SPAG

Part No DAC8218SPAG
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT OCTAL LP 64TQFP / DAC 8-CH Resistor-String 14-bit 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 14
Number of D/A Converters 8
Settling Time 15μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage ±4.5 V ~ 18 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 772461-DAC8218SPAG
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8218
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC8218SPAG CAD Model

Description

The Texas Instruments DAC8218SPAG is a highly integrated digital-to-analog converter (DAC) designed for precision applications requiring multiple DAC channels. This octal, 16-bit DAC is part of Texas Instruments' extensive data converter portfolio and is ideal for industrial, telecommunications, and test equipment applications where accuracy and stability are paramount.

Key Features:

  • Multi-Channel Configuration: The DAC8218SPAG features eight independent DAC channels, allowing for simultaneous output of multiple analog signals from digital inputs.
  • High Resolution: With 16-bit resolution, this DAC provides fine granularity, making it suitable for applications that demand high precision and low noise.
  • Flexible Reference Inputs: It supports both external and internal reference inputs, giving designers the flexibility to choose the reference source that best fits their system requirements.
  • Programmable Output Ranges: The device offers a variety of output ranges, including bipolar and unipolar configurations, which can be programmed through the serial interface.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC8218SPAG operates with low power consumption, making it suitable for power-sensitive applications.
  • Serial Interface: The integrated serial peripheral interface (SPI) allows for easy communication with microcontrollers or digital signal processors, simplifying the system design and data transfer process.
  • Robust Packaging: Housed in a compact HTQFP-64 package, this DAC is designed for space-constrained applications while providing robust connectivity and thermal performance.

Applications:

The DAC8218SPAG is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Industrial Process Control
  • Telecommunications Infrastructure
  • Medical Equipment

In summary, the Texas Instruments DAC8218SPAG is a feature-rich, multi-channel DAC that offers excellent performance and flexibility for a wide range of applications. Its high resolution, programmable output ranges, and low power consumption make it an ideal choice for designers looking to implement precise analog output capabilities in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT A-OUT 38QFN / 16 Bit Digital to Analog Converter 1 38-QFN (5x7)
Lowest to $259.7015
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Microchip Technology
IC DAC 10BIT V-OUT 8SOIC / 10 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $14.6893
Analog Devices Inc.
IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 32QFN / 12 Bit Digital to Analog Converter 4 32-QFN (5x5)
Lowest to $56.8018
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8033 $75.6066
4+ $31.0181 $124.0724
5+ $30.0488 $150.2440
7+ $29.0795 $203.5565
9+ $28.1102 $252.9918
12+ $25.2022 $302.4264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess