EN
  • EN
  • DE

DAC8555IPWR

Part No DAC8555IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 16 Bit Digital to Analog Converter 4 16-TSSOP
Manufacturer Texas Instruments
Series microPOWER™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name DAC8555
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916774-DAC8555IPWR
Ultra Librarian 3D Model Ultra Librarian DAC8555IPWR CAD Model

Description

Texas Instruments DAC8555IPWR Overview

The DAC8555IPWR is a precision, low-power, quad-channel, 16-bit digital-to-analog converter (DAC) designed by Texas Instruments to meet the demanding performance requirements of industrial applications. Encased in a compact TSSOP-16 package, this device offers exceptional accuracy and stability, making it an ideal choice for applications such as process control, automated test equipment, and data acquisition systems.

Key Features

  • High Resolution: With its 16-bit resolution, the DAC8555IPWR ensures fine granularity in analog output, allowing for precise control in various applications.
  • Quad Channels: It features four independent DAC channels, providing the flexibility to control multiple analog outputs simultaneously.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for portable and battery-powered applications.
  • Wide Supply Range: It operates from a 2.7V to 5.5V supply, making it versatile for different system power supplies.
  • Internal Reference: The DAC8555IPWR includes an internal reference with a 2ppm/°C temperature coefficient, enhancing its precision across varying temperature ranges.
  • Flexible Interface: The device supports a 3-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, allowing for easy integration into a wide range of systems.

Performance and Reliability

The DAC8555IPWR boasts a monotonic output over the entire operating temperature range, ensuring reliable and consistent performance. Its low glitch energy and power-on reset to zero-scale or mid-scale further enhance its stability and reduce system errors.

Applications

With its robust feature set, the DAC8555IPWR is well-suited for a variety of applications, including:

  • Industrial Process Control
  • Automated Test Equipment
  • Data Acquisition Systems
  • Portable Instrumentation
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

In summary, the Texas Instruments DAC8555IPWR is a high-performance, reliable solution for systems requiring multiple precision analog outputs. Its combination of features addresses the needs of advanced industrial applications while maintaining low power consumption and ease of integration.

You May Also Be Interested in

Texas Instruments
IC DAC 8BIT A-OUT 16TSSOP / 8 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC DAC 10BIT V-OUT 24SOIC / 10 Bit Digital to Analog Converter 2 24-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 8BIT V-OUT SOT23-5
Lowest to $3.1289
Analog Devices Inc.
IC DAC 17BIT A-OUT 16SOIC
Lowest to $36.8189
Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $51.8978
Renesas Electronics America
IC DAC 10BIT A-OUT 48TQFP / 10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 40VQFN / 16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Lowest to $35.0479
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6818 $62.7272
8+ $12.8672 $102.9376
13+ $12.4651 $162.0463
17+ $12.0630 $205.0710
22+ $11.6609 $256.5398
29+ $10.4546 $303.1834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess