EN
  • EN
  • DE
  • IT

DAC8563SDGST

Part No DAC8563SDGST
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL DUAL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 2
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±4, ±0.2
Temperature Range - Operating -40°C to 125°C
Case / Package 10-VSSOP
Win Source Part Number 080352-DAC8563SDGST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC8563SDGST CAD Model

Description

DAC8563SDGST Overview

The DAC8563SDGST offers a similar feature set to the DAC8563SDGSR, emphasizing precision and performance in dual-channel outputs. Its high-resolution and stability make it suitable for professional applications that demand exactitude and reliability.

  • Applications/Projects:
    • Medical instrumentation
    • Industrial automation
    • Test and measurement equipment
    • Precision control systems
  • Key Features and Benefits:
    • Dual-channel high-resolution outputs for multiple applications
    • Compact design with low thermal drift
    • Integrated internal voltage reference
    • Efficient power consumption profile
  • Additional Details:
    • Power supply options range from 2.7V to 5.5V
    • Outputs variable from 0V to V<sub>DD
    • Suited for extreme temperatures: -40°C to 85°C
    • Comes with an SPI-compatible interface

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 16QSOP / 10 Bit Digital to Analog Converter 2 16-QSOP
Need more? Email Us
Maxim Integrated
IC DAC 8BIT V-OUT 20QSOP / 8 Bit Digital to Analog Converter 4 20-QSOP
Need more? Email Us
Renesas Electronics America
IC DAC 12BIT V-OUT 20TSSOP / 12 Bit Digital to Analog Converter 1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $8.8455
Analog Devices Inc.
IC DAC 8BIT A-OUT 20SOIC / 8 Bit Digital to Analog Converter 2 20-SOIC
Need more? Email Us
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 14BIT V-OUT 48VQFN
Need more? Email Us
Texas Instruments
IC DAC 8BIT V-OUT SC70-6
Lowest to $1.4188

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1835 $60.7340
9+ $12.4582 $112.1238
14+ $12.0689 $168.9646
20+ $11.6796 $233.5920
25+ $11.2903 $282.2575
34+ $10.1223 $344.1582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess